Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.88
|
9,948
in stock
|
Buy Now | |
Newark Electronics
from US$1.22
|
9,948
in stock
|
Buy Now | |
Rapid Electronics
from US$0.97
|
9,948
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
9,948
in stock
|
Buy Now | |
Heilind Electronics
from US$0.97
|
7,798
in stock
|
Buy Now | |
TE Store
from US$1.24
|
6,189
in stock
|
Buy Now | |
Farnell
from US$1.26
|
3,400
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.97
|
2,339
in stock
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
Boersig
from US$1.00
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PA 66 |
Number of Positions | 1 |
UL Flammability Rating | UL 94V-0 |
Circuit Application | Power & Signal |
Comment | Use in socket housings only. |
Packaging Method | Loose Piece |
Packaging Quantity | 5000 |
Accessory Type | Keying Plug |
Product Type | Accessory |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Mr Keying Plug Br/Red Rohs Compliant: Yes |Amp Te Connectivity 350591-1 | Newark Electronics |
Headers&Wire Housings KEYING PLUG BR/RD | Rapid Electronics |
TE Connectivity - AMP MR KEYING PLUG BR/RED | Distrelec |
MR KEYING PLUG BR/RED Connector Hardware Accessory Type: Keying Plug Primary Product Color: Black Primary Product Material: PA 66 Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Keying Plug Black | Connector Hardware | Part Number: 350591-1 | Internal Number: 350591-1 | PA 66 | TE Connectivity | TE Store |
Connector Accessories Keying Plug Nylon Brick Red | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Keying Plug |
---|---|
For Use With | MR Series Connector Housings |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 350591-1?
Additional datasheets, footprints and schematics for 350591-1 are listed on our Part Details page. You can also find images and similar parts to 350591-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350591-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350591-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350591-1 fall under?
The 350591-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Keying Plugs.
Can I view similar or alternative parts?
You can view similar parts to 350591-1 when available in the Rectangular Connector Keying Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350591-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350591-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350591-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 350591-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350591-1 often in real-time on the comparison pages.
What if I can't find stock of 350591-1?
You can fill out our help required form which you can use to request a quote for 350591-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.