Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.57
|
2,700
in stock
|
Buy Now | |
TE Store
from US$0.60
|
3,662
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
2,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
2,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.59
|
2,700
in stock
|
Buy Now | |
Farnell
from US$0.69
|
2,201
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$0.86
|
-
|
Buy Now | |
Boersig
from US$0.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
Number of Power Positions | 4 |
Contact Current Rating (Max) | 12A |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Pre-Tin |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Retention | Without |
Contact Layout | Inline |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Pre-Tin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | Natural |
Housing Material | Nylon |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Agency/Standard | UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
Strain Relief | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Retention Type | Positive Lock |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Connector System | Wire-to-Board |
Contact Type | Pin |
Product Type | Header |
Sealable | No |
Termination Post & Tail Length | .12in, 3.05mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
04P UMNL PIN HDR ASSY V2 NATL Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 4 | Rectangular Power Connector | Part Number: 350584-1 | Internal Number: 350584-1 | 6.35 mm | TE Connectivity | TE Store |
Pin & Socket Connectors Vert Pin Hdr Assy 4P |Amp Te Connectivity 350584-1 | Newark Electronics |
Pin&Socket Connectors VERT PIN HDR ASSY 4P | Rapid Electronics |
TE Connectivity - AMP PWR CONN 04P UMNL PIN HDR ASSY V2 NATL | Distrelec |
Universal MATE-N-LOK 4 Position Through-Hole Single Row Straight Header | Future Electronics |
Conn Power HDR 4 POS 6.35mm Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
Connector, 04P Umnl Pin Hdr Assy V2 Natl | TE Connectivity 350584-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 350584-1?
Additional datasheets, footprints and schematics for 350584-1 are listed on our Part Details page. You can also find images and similar parts to 350584-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350584-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350584-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350584-1 fall under?
The 350584-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350584-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350584-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350584-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350584-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 350584-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350584-1 often in real-time on the comparison pages.
What if I can't find stock of 350584-1?
You can fill out our help required form which you can use to request a quote for 350584-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.