Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 9 |
---|---|
Number of Rows | 3 |
PCB Mount Orientation | Vertical |
Contact Layout | Matrix |
Contact Plating Material | Tin |
Contact Current Rating (Max) | 10A |
端子のタイプ | Socket |
Height | 11.938mm, .47in |
PCB Thickness (Recommended) | 3.18mm, .125in |
Width | .645in |
Length | 24.384mm, .95in |
Tail Length | 5.58mm, .219in |
幅 | 16.383mm |
Operating Voltage | 250VAC |
Housing Material | Nylon GF |
Housing Color | Natural |
Centerline (Pitch) | 5.1mm, .202in |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA File Number | LR16455 |
UL-Brandschutzklasse | UL 94V-2 |
UL File Number | E28476 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Mating Alignment | With |
PCB Mount Retention | Without |
Circuit Application | Power |
For Use With | Pin (Cap) Housing |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector Style | Receptacle |
Row-to-Row Spacing | .24in, 6.09mm |
Connector System | Wire-to-Board |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Sealable | No |
Product Type | Connector |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin & Socket Connectors 9P Cmnl Hdr Asy Natl |Amp Te Connectivity 350577-1 | Newark Electronics |
Conn Power SKT 9 POS 5.13mm Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 5.1mm |
---|---|
No. of Contacts | 9Contacts |
Gender | Receptacle |
Product Range | Commercial MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 3Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 350577-1?
Additional datasheets, footprints and schematics for 350577-1 are listed on our Part Details page. You can also find images and similar parts to 350577-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350577-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350577-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350577-1 fall under?
The 350577-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350577-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350577-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350577-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350577-1 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 350577-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350577-1 often in real-time on the comparison pages.
What if I can't find stock of 350577-1?
You can fill out our help required form which you can use to request a quote for 350577-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.