Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0280
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0280
|
7,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
994,000
in stock
|
Buy Now | |
Boersig
from US$0.0451
|
777,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
38,695
in stock
|
Buy Now | |
RS
from US$0.08
|
9,325
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
7,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
6,750
in stock
|
Buy Now | |
element14
from US$0.08
|
6,750
in stock
|
Buy Now | |
Farnell
from US$0.07
|
6,750
in stock
|
Buy Now | |
Avnet Abacus
-
|
91,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Terminal Size | Miniature |
Contact Plating Material | Tin |
Terminal & Splice Type | Pin |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Terminal Type | PCB Pin |
Wire Insulation Diameter (Max) | 2.79mm, .11in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Accepts Wire Insulation Diameter Range | .06 – .11in, 1.52 – 2.79mm |
Extension Below Board | 3.43mm, .135in |
PCB Hole Diameter | .072in, 1.83mm |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Wire Insulation Support | With |
Comment | .2 brass material. |
Packaging Quantity | 7000 |
Packaging Method | Package |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Support Style | Insulation Support |
Wire/Cable Type | Stranded |
Termination Method | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
MINI AMP-IN POST TIN PLTD | TTI Europe |
MINI AMP-IN 22-18 AWG POST TIN PLTD PCB Terminal Type: PCB Pin PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in PCB Hole Diameter: 1.83 mm PCB Hole Diameter: .072 in PCB Pin 1.57 mm .062" 1.83 mm | PCB Terminal | Part Number: 350566-7 | Internal Number: 350566-7 | TE Connectivity | TE Store |
Contact pcb type D 22-18AWG Mini Amp-In | RS |
Mini Amp-In 18-22 AWG Tin Finish Terminal Connector | Future Electronics |
Power to the Board MINI AMP-IN POST TIN PLTD | Rapid Electronics |
TE Connectivity - AMP MINI AMP-IN 22-18 AWG PT TIN PLTD | Distrelec |
Terminal, Mini Amp-In, 18-22Awg | Newark Electronics |
TERMINAL, MINI AMP-IN, 18-22AWG | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
AMP-IN PCB Conn Contact, Female, Crimp, Tin over Nickel Plating 18 to 22 AWG | TE Connectivity 350566-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | Mini AMP-IN Series |
RoHS: | Unknown |
Tab Size - Metric | - |
---|---|
Tab Size - Imperial | - |
Terminal Material | Phosphor Bronze |
Mounting Hole Dia | 1.85mm |
Terminal Plating | Tin |
Product Range | Mini AMP-IN Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 350566-7?
Additional datasheets, footprints and schematics for 350566-7 are listed on our Part Details page. You can also find images and similar parts to 350566-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350566-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350566-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350566-7 fall under?
The 350566-7 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 350566-7 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350566-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 350566-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350566-7 have stock available?
Authorised distributors including TTI Europe, Boersig, TE Store, RS and Future Electronics have stock available or on a lead time for 350566-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350566-7 often in real-time on the comparison pages.
What if I can't find stock of 350566-7?
You can fill out our help required form which you can use to request a quote for 350566-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.