Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.51
|
No stock
|
Buy Now | |
Heilind Electronics
from US$4.08
|
1,572
in stock
|
Buy Now | |
TE Store
from US$7.13
|
1,268
in stock
|
Buy Now | |
Newark Electronics
from US$3.34
|
535
in stock
|
Buy Now | |
Rapid Electronics
from US$5.02
|
535
in stock
|
Buy Now | |
Chip One Stop
from US$3.32
|
535
in stock
|
Buy Now | |
Distrelec
from US$4.12
|
535
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.08
|
314
in stock
|
Buy Now | |
RS Americas
from US$1.78
|
206
in stock
|
Buy Now | |
Avnet America
from US$2.55
|
-
|
Buy Now | |
element14
from US$2.47
|
-
|
Buy Now | |
Boersig
from US$3.53
|
-
|
Buy Now |
Material | Nylon |
---|---|
Color | Black |
Number of Positions | 9 |
Inside Diameter | .42in, 10.67mm |
Agency/Standard | UL, CSA |
Comment | One piece - Clam Shell. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Accessory |
Accessory Type | Strain Relief |
Sealable | No |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
09P STR/REL HSG HNGD V0 | Heilind Electronics |
09P STR/REL HSG HNGD V0 Connector Cover Type: Strain Relief Cover Primary Product Color: Black Primary Product Material: Nylon Number of Positions: 9 Operating Temperature (Max): 85 °C Strain Relief Cover Black | Connector Cap & Cover | Part Number: 350522-1 | Internal Number: 350522-1 | Nylon | TE Connectivity | TE Store |
|Amp Te Connectivity 350522-1 | Newark Electronics |
Headers&Wire Housings STRAIN RELIEF 9P .420 ID | Rapid Electronics |
TE Connectivity 09P STR/REL HSG HNGD V0 Headers & Wire H | Distrelec |
Connector Soft Shell Nylon Brick Red 0.42 in. Matrix UL94V-0 | TE Connectivity 350522-1 | RS Americas |
ER - Connector, Soft Shell | RS |
Connector Accessories 9 POS Rectangular Strain Relief Nylon Brick Red | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | AMP Series Rectangular Connectors |
No. of Positions | - |
Strain Relief Material | - |
Product Range | - |
Where can I find additional details, specifications and documents for a 350522-1?
Additional datasheets, footprints and schematics for 350522-1 are listed on our Part Details page. You can also find images and similar parts to 350522-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350522-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350522-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350522-1 fall under?
The 350522-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 350522-1 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350522-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350522-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350522-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 350522-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350522-1 often in real-time on the comparison pages.
What if I can't find stock of 350522-1?
You can fill out our help required form which you can use to request a quote for 350522-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.