Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.09
|
882,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
882,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
882,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
882,000
in stock
|
Buy Now | |
Farnell
from US$0.08
|
720,000
in stock
|
Buy Now | |
TE Store
from US$0.10
|
33,249
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Weight per Piece | .172g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Underplating Material | None |
Contact Base Material | Brass |
Overall Length | 13.97mm, .55in |
Wire Insulation Diameter (Max) | .045in, 1.143mm |
Barrel Inside Diameter | 1.14mm, .5mm, .02in, .045in |
Wire Insulation Diameter | .035 – .045in, .89 – 1.14mm |
Stud Diameter | 3.18mm, .125in |
Wire Size | .08 – .325mm², 160 – 642CMA, 28 – 22AWG |
Wire Insulation Diameter (Min) | .035in |
Tongue Thickness | .016in, .41mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 18000 |
Shape Description | Square Spade |
Stud Size | #5, M3 |
Barrel Type | Open Barrel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminal Features | Sheared |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Spade Terminal (St) 28-22 Awg |Amp Te Connectivity 350502-2 | Newark Electronics |
SPADE TERMINAL (ST) 28-22 AWG | Rapid Electronics |
TE Connectivity - AMP SPADE TERMINAL (ST) 28-22 AWG | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
SPADE TERMINAL (ST) 28-22 AWG Spade Terminal Type: Spade Tongue Terminal Wire Size: 28 – 22 AWG Wire Size: .08 – .325 mm² Wire Size: 160 – 642 CMA Stud Size: M3 #5 Spade Tongue Terminal 28 – 22 AWG .08 – .325 mm² 160 – 642 CMA | Spade Terminal | Part Number: 350502-2 | Internal Number: 350502-2 | TE Connectivity | TE Store |
3.18mm Stud Diameter Spade Tongue Terminal | Future Electronics |
Spade Tongue Terminal 22-28AWG Strip | Avnet America |
SPADE TERMINAL (ST) 28-22 AWG | TE Connectivity 350502-2 | RS Americas |
Where can I find additional details, specifications and documents for a 350502-2?
Additional datasheets, footprints and schematics for 350502-2 are listed on our Part Details page. You can also find images and similar parts to 350502-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350502-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350502-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350502-2 fall under?
The 350502-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 350502-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350502-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 350502-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350502-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 350502-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350502-2 often in real-time on the comparison pages.
What if I can't find stock of 350502-2?
You can fill out our help required form which you can use to request a quote for 350502-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.