Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 668-1020-05 |
Inspection Slot | No |
---|---|
Weight per Piece | .175g |
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Underplating Material | None |
Overall Length | 13.97mm, .55in |
Wire Insulation Diameter (Max) | .045in, 1.143mm |
Barrel Inside Diameter | 1.14mm, .5mm, .02in, .045in |
Wire Insulation Diameter | .035 – .045in, .89 – 1.14mm |
Stud Diameter | 3.18mm, .125in |
Wire Size | .08 – .325mm², 160 – 642CMA, 28 – 22AWG |
Wire Insulation Diameter (Min) | .035in |
Tongue Thickness | .016in, .41mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 18000 |
Packaging Method | Strip/Reel |
Insulated | No |
Shape Description | Square Spade |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminal Features | Sheared |
Barrel Type | Open Barrel |
Stud Size | M3, #5 |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
SPADE TERMINAL (ST) 28-22 AWG PTPBR Spade Terminal Type: Spade Tongue Terminal Wire Size: 28 – 22 AWG Wire Size: .08 – .325 mm² Wire Size: 160 – 642 CMA Stud Size: #5 M3 Spade Tongue Terminal 28 – 22 AWG .08 – .325 mm² 160 – 642 CMA | Spade Terminal | Part Number: 350502-1 | Internal Number: 350502-1 | Alias Number: 668-1020-05 | TE Connectivity | TE Store |
Spade 28-22 016Ptpbr 133Std Rohs Compliant: Yes |Amp Te Connectivity 350502-1 | Newark Electronics |
Spade Tongue Terminal 22-28AWG 13.84mm 6.1mm Pre-Tin Strip | Avnet America |
SPADE TERMINAL (ST) 28-22 AWG PTPBR | Farnell |
Where can I find additional details, specifications and documents for a 350502-1?
Additional datasheets, footprints and schematics for 350502-1 are listed on our Part Details page. You can also find images and similar parts to 350502-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350502-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350502-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350502-1 fall under?
The 350502-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 350502-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350502-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350502-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350502-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 350502-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350502-1 often in real-time on the comparison pages.
What if I can't find stock of 350502-1?
You can fill out our help required form which you can use to request a quote for 350502-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.