Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 405815358 |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.17
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
2,388
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
388
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
388
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
TE Store
from US$0.19
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Mating Pin Diameter | 2.36mm, .093in |
Terminal Orientation | Straight |
Terminal & Splice Type | Pin |
Terminal Type | Receptacle |
Terminal Size | Miniature |
Contact Plating Material | Tin |
PCB Hole Diameter | .067 – .073in, 1.7 – 1.85mm |
Height Above PC Board | 6.22mm, .248in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Extension Below Board | .16in, 4.07mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Wire Insulation Support | Without |
Packaging Quantity | 3000 |
Packaging Method | Loose Piece |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Terminals 093 PCB PIN PTBR | Rapid Electronics |
TE Connectivity - AMP PCB Terminal 093 PCB PIN PTBR | Distrelec |
Terminals 093 Pcb Pin Ptbr |Amp Te Connectivity 350491-1 | Newark Electronics |
Body Shape D No Insulation Support Pin | Future Electronics |
Contact PIN Press Fit ST Thru-Hole Loose Piece | Avnet America |
Circular Connector, 093 PCB PIN PTBR AMP-IN and PC Board Disconnects Series | TE Connectivity 350491-1 | RS Americas |
093 PCB PIN PTBR PCB Terminal Type: Receptacle PCB Thickness (Recommended): 1.6 mm PCB Thickness (Recommended): .063 in PCB Hole Diameter: 1.7 – 1.85 mm PCB Hole Diameter: .067 – .073 in Receptacle 1.6 mm .063" 1.7 – 1.85 mm | PCB Terminal | Part Number: 350491-1 | Internal Number: 350491-1 | Alias Number: 405815358 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 350491-1?
Additional datasheets, footprints and schematics for 350491-1 are listed on our Part Details page. You can also find images and similar parts to 350491-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350491-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350491-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350491-1 fall under?
The 350491-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 350491-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350491-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350491-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350491-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 350491-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350491-1 often in real-time on the comparison pages.
What if I can't find stock of 350491-1?
You can fill out our help required form which you can use to request a quote for 350491-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.