Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0349
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
3,618
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0430
|
127,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
90,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
90,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0349
|
90,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
90,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.05
|
78,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0430
|
29,750
in stock
|
Buy Now | |
TE Store
from US$0.07
|
26,256
in stock
|
Buy Now | |
RS Americas
from US$0.0470
|
10,000
in stock
|
Buy Now | |
element14
from US$0.08
|
3,618
in stock
|
Buy Now | |
Future Electronics
from US$0.0491
|
-
|
Buy Now | |
Avnet America
from US$0.0477
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | .572g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | Nickel |
Terminal Orientation | Straight |
Contact Base Material | Steel |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Min) | .105in |
Tongue Thickness | .76mm, .03in |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Barrel Inside Diameter | 1.62mm, .064in, .125in, 3.17mm |
Overall Length | 18.29mm, .72in |
Wire Insulation Diameter | .105 – .145in, 2.67 – 3.68mm |
Wire Insulation Diameter (Max) | .145in, 3.683mm |
Stud Diameter | .204in, 5.18mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Insulated | No |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | Anti-Rotational/Grounding |
Support Style | Insulation Support |
Terminal Features | Sheared |
Stud Size | #10 |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
RING 18-14 10 025TPST | Heilind Electronics |
Terminals Ring 18-14 10 025Tps Cut Strip Of 100 |Amp Te Connectivity 350436-2 | Newark Electronics |
Terminals RING 18-14 10 025TPS Reel of 10000 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 2mm2 | Distrelec |
RING TERMINAL 18-14 AWG TPST Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: #10 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 350436-2 | Internal Number: 350436-2 | TE Connectivity | TE Store |
RING TERMINAL 18-14 AWG TPST | TE Connectivity 350436-2 | RS Americas |
RING 18-14 10 025TPST | element14 |
TPST 18-14 AWG 10 Stud Straight Open Barrel Ring Terminal | Future Electronics |
Ring Tongue Terminal 14-18AWG 19.61mm 9.4mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 350436-2?
Additional datasheets, footprints and schematics for 350436-2 are listed on our Part Details page. You can also find images and similar parts to 350436-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350436-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350436-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350436-2 fall under?
The 350436-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 350436-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350436-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 350436-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350436-2 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 350436-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350436-2 often in real-time on the comparison pages.
What if I can't find stock of 350436-2?
You can fill out our help required form which you can use to request a quote for 350436-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.