Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.59
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.68
|
200
in stock
|
Buy Now | |
TE Store
from US$4.55
|
3,041
in stock
|
Buy Now | |
Rapid Electronics
from US$5.79
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$7.17
|
6
in stock
|
Buy Now | |
Future Electronics
from US$3.77
|
-
|
Buy Now | |
Avnet America
from US$3.59
|
-
|
Buy Now | |
RS Americas
from US$4.82
|
-
|
Buy Now | |
Boersig
from US$4.07
|
-
|
Buy Now | |
Distrelec
from US$5.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 9 |
---|---|
Number of Power Positions | 9 |
Row-to-Row Spacing | .25mm, 6.35in |
PCB Mount Orientation | Vertical |
Number of Rows | 3 |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Underplate Material Thickness | 50µin, 1.27µm |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | .76 – .91µm, 30 – 36µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 12A |
Contact Layout | Matrix |
Contact Termination Area Plating Finish | Matte |
Length | 20.32mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Width | 20.32mm |
Height | 13.97mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | Natural |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Through Hole |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention Type | Positive Lock |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Method | Bag |
Packaging Quantity | 100 |
Housing Type | Receptacle |
Product Type | Header |
Connector System | Wire-to-Board |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.05mm, .12in |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
09P UMNL PIN HDR ASSY NATL LF Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 9 | Rectangular Power Connector | Part Number: 350432-4 | Internal Number: 350432-4 | 6.35 mm | TE Connectivity | TE Store |
Plug & Socket Connector, Header, 9 Position, 6.35Mm | Newark Electronics |
Pin&Socket Connectors HDR PIN 3X03C VRT V2 | Rapid Electronics |
Universal MATE-N-LOK 9 Position Through-Hole Three Row Straight Header | Future Electronics |
Conn Power HDR 9 POS 6.35mm Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America |
Header, Conn, Interconnect System, PCB Plug,9 Cont, Thru-Hole,0.25" Pin-Spng,3 Rows | TE Connectivity 350432-4 | RS Americas |
TE Connectivity - AMP PWR CONN 09P UMNL PIN HDR ASSY NATL LF | Distrelec |
Where can I find additional details, specifications and documents for a 350432-4?
Additional datasheets, footprints and schematics for 350432-4 are listed on our Part Details page. You can also find images and similar parts to 350432-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350432-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350432-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350432-4 fall under?
The 350432-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350432-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350432-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 350432-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350432-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 350432-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350432-4 often in real-time on the comparison pages.
What if I can't find stock of 350432-4?
You can fill out our help required form which you can use to request a quote for 350432-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.