Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
495
in stock
|
Buy Now | |
TE Store
from US$0.98
|
11,948
in stock
|
Buy Now | |
Heilind Electronics
from US$0.88
|
10,176
in stock
|
Buy Now | |
TTI Europe
from US$0.68
|
4,600
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.88
|
3,032
in stock
|
Buy Now | |
Farnell
from US$0.82
|
1,507
in stock
|
Buy Now | |
CoreStaff
from US$1.14
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
707
in stock
|
Buy Now | |
element14
from US$0.84
|
707
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
597
in stock
|
Buy Now | |
Future Electronics
from US$0.83
|
473
in stock
|
Buy Now | |
Rapid Electronics
from US$1.08
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
300
in stock
|
Buy Now | |
RS Americas
from US$0.64
|
128
in stock
|
Buy Now | |
Boersig
from US$0.76
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Row-to-Row Spacing | 6.35in, .25mm |
Number of Rows | 3 |
Number of Power Positions | 9 |
Number of Positions | 9 |
Contact Current Rating (Max) | 12A |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Pre-Tin |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Retention | Without |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Pre-Tin |
Contact Layout | Matrix |
Width | 20.32mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Length | 20.32mm |
Height | 13.97mm |
Operating Voltage | 600VAC |
Housing Material | Nylon |
Centerline (Pitch) | .25in, 6.35mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
VDE Tested | Yes |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
Mating Retention Type | Positive Lock |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention Type | Through Hole |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Method | Bag |
Packaging Quantity | 100 |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Pin |
Connector System | Wire-to-Board |
Product Type | Header |
Sealable | No |
Termination Post & Tail Length | .12in, 3.05mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
09P UMNL PIN HDR ASSY NATL Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 9 | Rectangular Power Connector | Part Number: 350432-1 | Internal Number: 350432-1 | 6.35 mm | TE Connectivity | TE Store |
09P UMNL PIN HDR ASSY NATL | Heilind Electronics |
3X03P UMNL PIN HDR NAT V2 | TTI Europe |
HEADER, 9WAY | Farnell |
Wire-To-Board Connector, Universal Mate-N-Lok Series, Through Hole, Header, 9, 6.35 Mm Rohs Compliant: Yes |Amp Te Connectivity 350432-1 | Newark Electronics |
Conn Power HDR 9 POS 6.35mm Solder ST Thru-Hole 9 Terminal 1 Port | Avnet America |
9 way Mate-N-Lok vertical pin header | RS |
Universal MATE-N-LOK 9 Position Through-Hole Straight Pin Header | Future Electronics |
Pin&Socket Connectors 9 POS STD TAIL PIN | Rapid Electronics |
Connector Soft Shell Universal MATE-N-LOK 9 Nylon Natural 19 A 600 VAC | TE Connectivity 350432-1 | RS Americas |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 9Contacts |
Gender | Header |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 3Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL VDE |
Colour | Clear |
Contact Resistance | 3.5mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 12A |
Flammability Rating | UL94V-2 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 6.35mm |
Material | Nylon |
No. of Mating Cycles | 50 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 1.8mm |
Voltage Rating VAC | 600V |
Working Voltage | 600V |
Where can I find additional details, specifications and documents for a 350432-1?
Additional datasheets, footprints and schematics for 350432-1 are listed on our Part Details page. You can also find images and similar parts to 350432-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350432-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350432-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350432-1 fall under?
The 350432-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350432-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350432-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350432-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350432-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, TTI Europe, Heilind Electronics Asia and Farnell have stock available or on a lead time for 350432-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350432-1 often in real-time on the comparison pages.
What if I can't find stock of 350432-1?
You can fill out our help required form which you can use to request a quote for 350432-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.