Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.28
|
17,400
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
21,307
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
21,300
in stock
|
Buy Now | |
Rapid Electronics
from US$0.56
|
9,658
in stock
|
Buy Now | |
Heilind Electronics
from US$0.48
|
9,330
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
4,496
in stock
|
Buy Now | |
TE Store
from US$0.54
|
3,123
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.48
|
2,768
in stock
|
Buy Now | |
Sager
from US$0.39
|
1,547
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.54
|
1,418
in stock
|
Buy Now | |
Boersig
from US$0.42
|
458
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
149
in stock
|
Buy Now | |
RS Americas
from US$0.57
|
139
in stock
|
Buy Now | |
RS
from US$0.52
|
112
in stock
|
Buy Now | |
Distrelec
from US$0.55
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
117,300
in stock
|
Buy Now | |
element14
from US$0.48
|
-
|
Buy Now | |
Farnell
from US$0.48
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
Number of Power Positions | 4 |
Contact Current Rating (Max) | 12A |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Pre-Tin |
Multiple Contact Types | Without |
Contact Mating Area Plating Thickness | 150 – 200µin, 3.81 – 5.08µm |
Contact Retention | Without |
Contact Layout | Inline |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Pre-Tin |
Length | 26.67mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Height | 13.97mm |
Width | 7.62mm |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Centerline (Pitch) | .25in, 6.35mm |
Housing Material | Nylon |
VDE Tested | Yes |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
Mating Retention | With |
PCB Mount Retention Type | Through Hole |
Mating Retention Type | Positive Lock |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Mates with Plug Housing (Using Socket Contacts) |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Sealable | No |
Housing Type | Receptacle |
Contact Type | Pin |
Termination Post & Tail Length | .12in, 3.05mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Conn Power HDR 4 POS 6.35mm Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
1X04P UMNL PIN HDR STR V2 | TTI Europe |
Universal MATE-N-LOK 4 Position Single Row Through-Hole Straight Header | Future Electronics |
Pin&Socket Connectors 4 POS STD TAIL PIN | Rapid Electronics |
04P UMNL PIN HDR ASSY NATL | Heilind Electronics |
04P UMNL PIN HDR ASSY NATL Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 6.35 mm Header Receptacle Wire-to-Board 4 | Rectangular Power Connector | Part Number: 350430-1 | Internal Number: 350430-1 | 6.35 mm | TE Connectivity | TE Store |
Pin & Socket Connectors 4 POS STD TAIL PIN | Sager |
Socket | Transfer Multisort Elektronik |
Plug & Socket Connector, Header, 4 Position, 6.35Mm | Newark Electronics |
Connector Soft Shell Universal MATE-N-LOK 4 Nylon Natural 19 A 600 VAC | TE Connectivity 350430-1 | RS Americas |
4 way Mate-N-Lok vertical pin header | RS |
TE Connectivity Pin header, Straight, 6.35 mm, 4 Pole | Distrelec |
HEADER, 4WAY | element14 |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 6.35mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | Universal MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Colour | Clear |
Contact Resistance | 3.5mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 12A |
Flammability Rating | UL94V-2 |
Insulation Resistance | 1000Mohm |
Lead Spacing | 6.35mm |
Material | Nylon |
No. of Mating Cycles | 50 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 1.8mm |
Voltage Rating VAC | 600V |
Working Voltage | 600V |
Where can I find additional details, specifications and documents for a 350430-1?
Additional datasheets, footprints and schematics for 350430-1 are listed on our Part Details page. You can also find images and similar parts to 350430-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350430-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350430-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350430-1 fall under?
The 350430-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350430-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350430-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350430-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350430-1 have stock available?
Authorised distributors including Avnet America, TTI Europe, Future Electronics, Rapid Electronics and Heilind Electronics have stock available or on a lead time for 350430-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350430-1 often in real-time on the comparison pages.
What if I can't find stock of 350430-1?
You can fill out our help required form which you can use to request a quote for 350430-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.