Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Row-to-Row Spacing | 9.14in, .36mm |
PCB Mount Orientation | Vertical |
Number of Positions | 6 |
Number of Power Positions | 6 |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Current Rating (Max) | 12A, 10A |
Contact Retention | Without |
Contact Mating Area Plating Material | Pre-Tin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Pre-Tin |
Width | .705in, 17.907mm |
Length | .785in, 19.939mm |
Height | 9.525mm, .375in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 4.95mm, .195in |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Housing Material | Nylon |
Agency/Standard Number | E28476 |
UL Rating | Certified, Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
CSA File Number | LR16455 |
VDE Tested | Yes |
Mating Retention Type | Positive Lock |
Mating Retention | With |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Quantity | 100 |
Packaging Method | Bag |
Contact Type | Pin |
Product Type | Header |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.05mm, .12in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Conn Power HDR 6 POS 4.95mm Solder ST Thru-Hole 6 Terminal 1 Port | Avnet America |
Plug & Socket Conn, Header, 6Pos, 4.95Mm | Newark Electronics |
Special Order: 06P CMNL HDR ASSY PC NATL Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): 4.95 mm Header Receptacle Wire-to-Board 6 | Rectangular Power Connector | Part Number: 350425-1 | Internal Number: 350425-1 | 4.95 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Pitch Spacing | 4.95mm |
Contact Termination Type | Through Hole |
No. of Rows | 2 Row |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 350425-1?
Additional datasheets, footprints and schematics for 350425-1 are listed on our Part Details page. You can also find images and similar parts to 350425-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350425-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350425-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350425-1 fall under?
The 350425-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350425-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350425-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350425-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350425-1 have stock available?
Authorised distributors including Avnet America, Newark Electronics and TE Store have stock available or on a lead time for 350425-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350425-1 often in real-time on the comparison pages.
What if I can't find stock of 350425-1?
You can fill out our help required form which you can use to request a quote for 350425-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.