Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.11
|
89
in stock
|
Buy Now | |
Powell Electronics
from US$0.87
|
6,840
in stock
|
Buy Now | |
Rapid Electronics
from US$0.88
|
4,260
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
3,200
in stock
|
Buy Now | |
element14
from US$0.85
|
3,000
in stock
|
Buy Now | |
Farnell
from US$0.81
|
3,000
in stock
|
Buy Now | |
TE Store
from US$1.01
|
2,974
in stock
|
Buy Now | |
Heilind Electronics
from US$0.85
|
2,878
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
1,696
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
1,696
in stock
|
Buy Now | |
Chip One Stop
from US$1.08
|
1,060
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.85
|
959
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
600
in stock
|
Buy Now | |
RS Americas
from US$0.81
|
-
|
Buy Now | |
Boersig
from US$0.62
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 4 |
Number of Power Positions | 4 |
Number of Rows | 1 |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A, 10A |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Termination Area Plating Material | Pre-Tin |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Layout | Inline |
Contact Retention | Without |
Length | 23.241mm, .915in |
Width | .375in, 9.525mm |
Height | .33in, 8.382mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Natural |
Housing Material | Nylon |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
VDE Tested | Yes |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Mating Retention Type | Detent Lock |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Board |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Product Type | Header |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 4.57mm, .18in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Pin&Socket Connectors CONN PCM 4 POS TIN | Rapid Electronics |
TE Connectivity - AMP PWR CONN 04P CMNL HDR ASSY PC NATL | Distrelec |
CONNECTOR, HEADER, MATE-N-LOK, 4WAY | element14 |
04P CMNL HDR ASSY PC NATL Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 5.08 mm Header Receptacle Wire-to-Board 4 | Rectangular Power Connector | Part Number: 350424-1 | Internal Number: 350424-1 | 5.08 mm | TE Connectivity | TE Store |
04P CMNL HDR ASSY PC NATL | Heilind Electronics |
Connector, Plug, 4 Position, 5.08Mm | Newark Electronics |
Conn Mate N Lock RCP 4 POS 5.08mm Solder ST Thru-Hole 4 Terminal 1 Port Bag | Avnet America |
Commercial MATE-N-LOK 4 Position Through-Hole Single Row Straight Pin Header | Future Electronics |
Header 4 way Recept Mate-n-Lok | RS |
Header 4 way Recept Mate-n-Lok | TE Connectivity 350424-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Commercial MATE-N-LOK Series |
---|---|
No. of Contacts | 4Contacts |
Gender | Plug |
Pitch Spacing | 5.08mm |
Contact Termination Type | Through Hole |
No. of Rows | 1 Row, 1Rows |
Connector Mounting | PCB Mount |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 350424-1?
Additional datasheets, footprints and schematics for 350424-1 are listed on our Part Details page. You can also find images and similar parts to 350424-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350424-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350424-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350424-1 fall under?
The 350424-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350424-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350424-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350424-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350424-1 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, Distrelec, element14 and Farnell have stock available or on a lead time for 350424-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350424-1 often in real-time on the comparison pages.
What if I can't find stock of 350424-1?
You can fill out our help required form which you can use to request a quote for 350424-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.