Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Power Positions | 2 |
Number of Rows | 1 |
Number of Positions | 2 |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A, 10A |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Layout | Inline |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Retention | Without |
PCB Thickness (Recommended) | .062in, 1.57mm |
Length | .515in, 13.081mm |
Height | 8.382mm, .33in |
Width | 9.525mm, .375in |
Operating Voltage | 250VAC |
Centerline (Pitch) | .2in, 5.08mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
VDE Tested | Yes |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Lock |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Board |
Product Type | Header |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Sealable | No |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
02P CMNL HDR ASSY PC NATL Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 5.08 mm Header Receptacle Wire-to-Board 2 | Rectangular Power Connector | Part Number: 350422-1 | Internal Number: 350422-1 | 5.08 mm | TE Connectivity | TE Store |
Conn Power HDR 2 POS 5.08mm Solder ST Thru-Hole 2 Terminal 1 Port | Avnet America |
Plug & Socket Connector, Header, 2 Position, 4.95Mm | Newark Electronics |
Header Assembly 2 Position CMNL PC NATL Commercial MATE-N-LOK Series | TE Connectivity 350422-1 | RS Americas |
Where can I find additional details, specifications and documents for a 350422-1?
Additional datasheets, footprints and schematics for 350422-1 are listed on our Part Details page. You can also find images and similar parts to 350422-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350422-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350422-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350422-1 fall under?
The 350422-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350422-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350422-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350422-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350422-1 have stock available?
Authorised distributors including TE Store, Avnet America, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 350422-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350422-1 often in real-time on the comparison pages.
What if I can't find stock of 350422-1?
You can fill out our help required form which you can use to request a quote for 350422-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.