Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Type | Socket |
---|---|
Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 17A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Mating Pin Diameter | 3.56mm, .14in |
Wire Size | 14 – 10AWG, 2 – 5mm² |
Accepts Wire Insulation Diameter Range | .1 – .18in, 2.54 – 4.57mm |
Operating Voltage | 250VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Flammability Rating | UL 94V-2 |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | With |
Circuit Application | Power |
For Multiple Crimp | No |
Comment | Hand Tool No. 69710-1 uses die set No. 58374-1 for 14-12 AWG and No. 58373-1 for 10 AWG. |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
.140 DIA SOK 14-10 PTPPHBZ L/P Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin 250 VAC | Connector Contact | Part Number: 350390-2 | Internal Number: 350390-2 | TE Connectivity | TE Store |
.140 Dia Sok 14-10 Ptpphbz L/P Rohs Compliant: Yes |Amp Te Connectivity 350390-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 350390-2?
Additional datasheets, footprints and schematics for 350390-2 are listed on our Part Details page. You can also find images and similar parts to 350390-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350390-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350390-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350390-2 fall under?
The 350390-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350390-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350390-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 350390-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350390-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 350390-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350390-2 often in real-time on the comparison pages.
What if I can't find stock of 350390-2?
You can fill out our help required form which you can use to request a quote for 350390-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.