Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
9,113
in stock
|
Buy Now | |
element14
from US$0.27
|
9,113
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
6,374
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
943
in stock
|
Buy Now | |
TE Store
from US$0.31
|
846
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
413
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
413
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
413
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
220
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Orientation | Straight |
Contact Type | Socket |
Contact Retention Within Housing | With |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 17A |
Wire Contact Termination Area Plating Material | Pre-Tin |
Mating Pin Diameter | 3.56mm, .14in |
Accepts Wire Insulation Diameter Range | 2.54 – 4.57mm, .1 – .18in |
Wire Size | 2 – 5mm², 14 – 10AWG |
Operating Voltage | 250VAC |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Flammability Rating | UL 94V-2 |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | With |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Comment | Hand Tool No. 69710-1 uses die set No. 58374-1 for 14-12 AWG and No. 58373-1 for 10 AWG. |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
CONTACT, SOCKET, 10AWG, CRIMP | element14 |
Contact, Socket, 14-10Awg, Crimp | Newark Electronics |
.140 DIA SOK 14-10 PTPBR L/P Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin 250 VAC | Connector Contact | Part Number: 350390-1 | Internal Number: 350390-1 | TE Connectivity | TE Store |
Pin&Socket Connectors 140MNL SKT 14-10 BR/SN | Rapid Electronics |
TE Connectivity - AMP Contacts .140 DIA SOK 14-10 PTPBR L/P | Distrelec |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
.140 DIA SOK 14-10 PTPBR L-P | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Universal MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Universal MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 10AWG |
Contact Plating | Tin Plated Contacts |
Wire Size AWG Min | 14AWG |
Where can I find additional details, specifications and documents for a 350390-1?
Additional datasheets, footprints and schematics for 350390-1 are listed on our Part Details page. You can also find images and similar parts to 350390-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350390-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350390-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350390-1 fall under?
The 350390-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350390-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350390-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350390-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350390-1 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Heilind Electronics and TE Store have stock available or on a lead time for 350390-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350390-1 often in real-time on the comparison pages.
What if I can't find stock of 350390-1?
You can fill out our help required form which you can use to request a quote for 350390-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.