Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.67
|
1,233
in stock
|
Buy Now | |
Newark Electronics
from US$2.73
|
1,233
in stock
|
Buy Now | |
TE Store
from US$6.19
|
1,138
in stock
|
Buy Now | |
Rapid Electronics
from US$3.88
|
839
in stock
|
Buy Now | |
Chip One Stop
from US$3.89
|
839
in stock
|
Buy Now | |
Heilind Electronics
from US$4.62
|
569
in stock
|
Buy Now | |
Distrelec
from US$4.49
|
466
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.62
|
114
in stock
|
Buy Now | |
RS Americas
from US$3.40
|
96
in stock
|
Buy Now | |
Avnet America
from US$3.04
|
-
|
Buy Now | |
Boersig
from US$4.00
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Nylon |
Number of Positions | 6 |
Inside Diameter | .374in, 9.5mm |
Comment | One piece - Clam Shell. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Accessory |
Sealable | No |
Accessory Type | Strain Relief |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Strain Relief, 6Way, Nylon | Newark Electronics |
Strain Relief | Farnell |
06P STR/REL HSG HNGD Connector Cover Type: Strain Relief Cover Primary Product Color: Black Primary Product Material: Nylon Number of Positions: 6 Operating Temperature (Max): 85 °C Strain Relief Cover Black | Connector Cap & Cover | Part Number: 350373-1 | Internal Number: 350373-1 | Nylon | TE Connectivity | TE Store |
Headers&Wire Housings STRAIN RELIEF 6P .374ID | Rapid Electronics |
06P STR/REL HSG HNGD V0 BLACK | Heilind Electronics |
TE Connectivity - AMP Strain Relief 06P STR/REL HSG HNGD | Distrelec |
Connector, Soft Shell, Nylon, Brick Red, 0.37 in., Matrix, UL94V-0 | TE Connectivity 350373-1 | RS Americas |
Connector Accessories 6 POS Rectangular Strain Relief Nylon Brick Red | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | Miniature Rectangular Connectors |
No. of Positions | 6Ways |
Strain Relief Material | Nylon (Polyamide) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 350373-1?
Additional datasheets, footprints and schematics for 350373-1 are listed on our Part Details page. You can also find images and similar parts to 350373-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350373-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350373-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350373-1 fall under?
The 350373-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 350373-1 when available in the Rectangular Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350373-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350373-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350373-1 have stock available?
Authorised distributors including Newark Electronics, Farnell, TE Store, Rapid Electronics and Chip One Stop have stock available or on a lead time for 350373-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350373-1 often in real-time on the comparison pages.
What if I can't find stock of 350373-1?
You can fill out our help required form which you can use to request a quote for 350373-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.