Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0210
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
3,692
in stock
|
Buy Now | |
TE Store
from US$0.10
|
64,606
in stock
|
Buy Now | |
Powell Electronics
from US$0.08
|
54,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.0210
|
3,692
in stock
|
Buy Now | |
element14
from US$0.09
|
3,692
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Mating Pin Diameter | 2.36mm, .093in |
Terminal & Splice Type | Receptacle |
Terminal Size | Miniature |
Contact Plating Material | Tin |
Accepts Wire Insulation Diameter Range | .032 – .057in, .81 – 1.45mm |
Wire Size | 28 – 26AWG, .08 – .15mm² |
Wire Insulation Diameter (Max) | .057in, 1.45mm |
Receptacle Terminal Stock Thickness | .012in, .3mm |
Wire Insulation Support | With |
Packaging Quantity | 7000 |
Packaging Method | Package |
Terminates To | Wire & Cable |
Mounting Style | Stud Mount |
Termination Method | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
093 PIN REC 28-26 PTPPHBZ PCB Terminal Type: Receptacle Mating Pin Diameter: 2.36 mm Mating Pin Diameter: .093 in Compatible Insulation Diameter (Max): 1.45 mm Compatible Insulation Diameter (Max): .057 in Receptacle 2.36 mm .093" 1.45 mm | PCB Terminal | Part Number: 350221-1 | Internal Number: 350221-1 | TE Connectivity | TE Store |
350221-1 Rohs Compliant: Yes |Amp Te Connectivity 350221-1 | Newark Electronics |
350221-1 | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 350221-1?
Additional datasheets, footprints and schematics for 350221-1 are listed on our Part Details page. You can also find images and similar parts to 350221-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350221-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350221-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350221-1 fall under?
The 350221-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 350221-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350221-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350221-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350221-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 350221-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350221-1 often in real-time on the comparison pages.
What if I can't find stock of 350221-1?
You can fill out our help required form which you can use to request a quote for 350221-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.