Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 403558364 |
Prices starting from US$0.61
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.92 |
515
|
Buy Now | |
Heilind Electronics | US$0.79 |
94,746
|
Buy Now | |
Rapid Electronics | US$0.77 |
39,202
|
Buy Now | |
Chip One Stop | US$0.73 |
35,602
|
Buy Now | |
Farnell | US$0.85 |
28,500
|
Buy Now | |
Heilind Electronics Asia | US$0.79 |
23,564
|
Buy Now | |
Sager | US$0.70 |
6,432
|
Buy Now | |
Future Electronics | US$0.62 |
6,000
|
Buy Now | |
Avnet America | US$0.63 |
2,445
|
Buy Now | |
Distrelec | US$0.72 |
1,809
|
Buy Now | |
element14 | US$0.83 |
1,590
|
Buy Now | |
TTI Europe | US$0.61 |
1,200
|
Buy Now | |
Newark Electronics | US$1.02 |
398
|
Buy Now | |
Powell Electronics | US$0.85 |
143
|
Buy Now | |
Transfer Multisort Elektronik | US$0.97 |
100
|
Buy Now | |
RS Americas | US$0.84 |
-
|
Buy Now | |
Avnet Asia | US$0.63 |
-
|
Buy Now | |
Boersig | US$0.79 |
-
|
Buy Now | |
Richardson RFPD | US$0.66 |
-
|
Buy Now | |
TE Store | US$0.91 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Power Positions | 4 |
Number of Positions | 4 |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Layout | Inline |
Contact Termination Area Plating Material | Pre-Tin |
Contact Retention | Without |
Width | 9.53mm |
Length | 25.4mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Height | 8.26mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
Mating Alignment | With |
Mating Retention Type | Detent Lock |
Mating Alignment Type | Polarization |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Board |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Sealable | No |
Product Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.05mm, .12in |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
04P CMNL HDR ASSY PC UL94VO | Heilind Electronics |
Pin&Socket Connectors CONN PCM 4 POS TIN | Rapid Electronics |
PIN HEADERS | Farnell |
Pin & Socket Connectors CONN PCM 4 POS TIN | Sager |
Commercial MATE-N-LOK 4 Position Through-Hole Single Row Straight Pin Header | Future Electronics |
Conn Power HDR 4 POS 5.08mm Solder ST Thru-Hole 4 Terminal 1 Port Bag | Avnet America |
TE Connectivity - AMP PCB Header, Plug, 12A, 250V, Contacts - 4 | Distrelec |
PLUG & SOCKET CONNECTOR, HEADER, 4 POSIT | element14 |
4 way,15amp Mate-N-lock pcb socket | RS |
Plug & Socket Connector, Header, 4 Position, 4.95Mm | Newark Electronics |
Socket | Transfer Multisort Elektronik |
Connector Shell Commercial MATE-N-LOK Pin 4 13 250 VAC Nylon Natural | TE Connectivity 350211-1 | RS Americas |
HEADER | Richardson RFPD |
04P CMNL HDR ASSY PC Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 5.08 mm Header Receptacle Wire-to-Board 4 | Rectangular Power Connector | Part Number: 350211-1 | Internal Number: 350211-1 | Alias Number: 403558364 | 5.08 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 5.08mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | Commercial MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA UL |
Connector Mounting Orientation | PCB |
Contact Termination | Through Hole Vertical |
Current Rating | 12A |
Flammability Rating | UL94V-2 |
Material | Nylon |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
PCB Hole Diameter | 1.8mm |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Where can I find additional details, specifications and documents for a 350211-1?
Additional datasheets, footprints and schematics for 350211-1 are listed on our Part Details page. You can also find images and similar parts to 350211-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350211-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350211-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350211-1 fall under?
The 350211-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350211-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350211-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350211-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350211-1 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Farnell and Heilind Electronics Asia have stock available or on a lead time for 350211-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350211-1 often in real-time on the comparison pages.
What if I can't find stock of 350211-1?
You can fill out our help required form which you can use to request a quote for 350211-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.