Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 2 |
Contact Current Rating (Max) | 10A |
Contact Layout | Inline |
Contact Plating Material | Tin |
端子のタイプ | Pin |
Length | 8.38mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Tail Length | 3.81mm, .149in |
幅 | 9.52mm |
Height | 13.38mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | .2in, 5.08mm |
Housing Color | Natural |
Housing Material | Nylon GF |
UL Rating | Certified, Recognized |
Agency/Standard | CSA, UL |
VDE Tested | No |
CSA File Number | LR16455 |
UL-Brandschutzklasse | UL 94V-0 |
UL File Number | E28476 |
Mating Retention Type | Detent Lock |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Alignment | With |
Contact Retention | Without |
Mating Retention | With |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Method | Bag |
Sealable | No |
Connector Style | Receptacle |
Connector Type | Header |
Connector System | Wire-to-Board |
Product Type | Connector |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
02P Cmnl Hdr Assy Pc Natl V0 |Amp Te Connectivity 350209-3 | Newark Electronics |
Conn Power | Avnet America |
Where can I find additional details, specifications and documents for a 350209-3?
Additional datasheets, footprints and schematics for 350209-3 are listed on our Part Details page. You can also find images and similar parts to 350209-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350209-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350209-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350209-3 fall under?
The 350209-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350209-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350209-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 350209-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350209-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 350209-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350209-3 often in real-time on the comparison pages.
What if I can't find stock of 350209-3?
You can fill out our help required form which you can use to request a quote for 350209-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.