Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.86
|
370
in stock
|
Buy Now | |
Heilind Electronics
from US$0.67
|
13,476
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
11,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.73
|
7,862
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
7,862
in stock
|
Buy Now | |
Farnell
from US$0.75
|
6,400
in stock
|
Buy Now | |
element14
from US$0.64
|
4,957
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
4,090
in stock
|
Buy Now | |
TTI Europe
from US$0.54
|
3,400
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
3,250
in stock
|
Buy Now | |
Distrelec
from US$0.75
|
2,944
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.67
|
2,695
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
2,291
in stock
|
Buy Now | |
TE Store
from US$0.70
|
1,894
in stock
|
Buy Now | |
Conrad
from US$0.93
|
35
in stock
|
Buy Now | |
Avnet Abacus
-
|
10,000
in stock
|
Buy Now | |
Boersig
from US$0.75
|
-
|
Buy Now | |
Sager
from US$0.56
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 2 |
Number of Power Positions | 2 |
Contact Layout | Inline |
Contact Termination Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 12A |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Thickness | 3.81 – 5.08µm, 150 – 200µin |
Contact Retention | Without |
Contact Mating Area Plating Material | Pre-Tin |
Length | 8.38mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Width | 9.52mm |
Height | 13.38mm |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | .2in, 5.08mm |
Housing Color | Natural |
Housing Material | Nylon |
UL Rating | Certified, Recognized |
CSA File Number | LR7189A |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Mating Alignment | With |
Mating Retention Type | Detent Lock |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Header |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Contact Type | Pin |
Termination Post & Tail Length | .12in, 3.05mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
02P CMNL HDR ASSY PC NATL | Heilind Electronics |
Commercial MATE-N-LOK 2 Position Row Straight Through-Hole Single Pin Header | Future Electronics |
Pin&Socket Connectors CONN PCM 2 POS TIN | Rapid Electronics |
PIN HEADERS | Farnell |
HEADER, VERTICAL, 5.08MM, 1 ROW, 2 WAY | element14 |
Header, Vertical, 5.08Mm, 1 Row, 2 Way | Newark Electronics |
2 POS CMNL HDR | TTI Europe |
Conn Power HDR 2 POS 5.08mm Solder ST Thru-Hole 2 Terminal 1 Port | Avnet America |
TE Connectivity - AMP PCB Header, Plug, 12A, 250V, Contacts - 2 | Distrelec |
Connector Shell Commercial MATE-N-LOK Pin 2 13 250 VAC Nylon Natural | TE Connectivity 350209-1 | RS Americas |
02P CMNL HDR ASSY PC NATL Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 5.08 mm Header Receptacle Wire-to-Board 2 | Rectangular Power Connector | Part Number: 350209-1 | Internal Number: 350209-1 | 5.08 mm | TE Connectivity | TE Store |
2w pcb mount Vertical Pin headers | RS |
Content: 1 pc(s) | Conrad |
Pin & Socket Connectors CONN PCM 2 POS TIN | Sager |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Commercial MATE-N-LOK Series |
RoHS: | Unknown |
Pitch Spacing | 5.08mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | Commercial MATE-N-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Connector Mounting Orientation | PCB |
Contact Termination | Solder |
Current Rating | 12A |
Flammability Rating | UL94V-2 |
Material | Nylon |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 250V |
Where can I find additional details, specifications and documents for a 350209-1?
Additional datasheets, footprints and schematics for 350209-1 are listed on our Part Details page. You can also find images and similar parts to 350209-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350209-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350209-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350209-1 fall under?
The 350209-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 350209-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350209-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350209-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350209-1 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 350209-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350209-1 often in real-time on the comparison pages.
What if I can't find stock of 350209-1?
You can fill out our help required form which you can use to request a quote for 350209-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.