350200-1 Power Connectors by TE Connectivity

.140 DIA SOK 14-10 PTPBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$0.15
4,214
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.09
26,250
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.12
17,520
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
15,000
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.06
15,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.05
15,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.08
15,000
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.09
6,125
in stock
Buy Now
Logo for element14
element14
from US$0.13
4,214
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.09
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.10
-
Buy Now
Logo for Boersig
Boersig
from US$0.06
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Contact Type Socket
Contact Retention Within Housing With
Contact Termination Area Plating Material Pre-Tin
Wire Contact Termination Area Plating Material Pre-Tin
Contact Mating Area Plating Material Pre-Tin
Contact Base Material Brass
Contact Orientation Straight
Contact Current Rating (Max) 17A
Mating Pin Diameter 3.56mm, .14in
Wire Size 14 – 10AWG, 2 – 6mm²
Accepts Wire Insulation Diameter Range .1 – .18in, 2.54 – 4.57mm
Operating Voltage 250VAC
Test Current 10A
Glow Wire Rating Standard Part - Not Glow Wire
Wire Insulation Support With
Connector Mounting Type Cable Mount (Free-Hanging)
Contact Retention Type Within Housing Locking Lance
Circuit Application Power
For Multiple Crimp No
Comment HDM Applicator part number ending in -1 is used on AMPOMATOR CLS Machine with T or G Terminators, -2 is used on AMP-O-LECTRIC Model K Machine, -6 is used on AMP-O-LECTRIC Model G Machine.
Wire/Cable Type Discrete Wire
Packaging Method Strip
Product Type Contact
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Termination Type Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

.140 DIA SOK 14-10 PTPBR Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 350200-1 | Internal Number: 350200-1 | TE Connectivity | TE Store
Pin & Socket Connectors Socket Contact 14-10 Awg |Amp Te Connectivity 350200-1 | Newark Electronics
Pin&Socket Connectors SOCKET CONTACT 14-10 AWG | Rapid Electronics
TE Connectivity .140 DIA SOK 14-10 PTPBR Connector Acces | Distrelec
PIN AND SOCKET CONTACTS | Farnell
CONTACT, SOCKET, CRIMP, 14-10AWG | element14
Mate-N-Lok 14-10 AWG Socket Contact | Future Electronics
Contact PIN Crimp ST Cable Mount Strip | Avnet America
.140 DIA SOK 14-10 PTPBR | TE Connectivity 350200-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 350200-1?

Additional datasheets, footprints and schematics for 350200-1 are listed on our Part Details page. You can also find images and similar parts to 350200-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 350200-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350200-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 350200-1 fall under?

The 350200-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 350200-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 350200-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 350200-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 350200-1 have stock available?

Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 350200-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 350200-1 often in real-time on the comparison pages.

What if I can't find stock of 350200-1?

You can fill out our help required form which you can use to request a quote for 350200-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay