Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Contact Plating Material | Tin |
Terminal Type | Receptacle |
Terminal Size | Miniature |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Underplating Material | Copper |
Mating Pin Diameter | 1.47mm, .058in |
Wire Size | .12 – .5mm², 26 – 20AWG |
Accepts Wire Insulation Diameter Range | .04 – .11in, 1.02 – 2.79mm |
Wire Insulation Diameter (Max) | 2.79mm, .11in |
Receptacle Terminal Stock Thickness | .01in, .25mm |
Wire Insulation Support | With |
Comment | Machine applied applicator required., Receptacle has an overlap insulation crimp. |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Terminates To | Wire & Cable |
Mounting Style | Stud Mount |
Termination Method | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
058 Pin Rec 26-20 010Tpbecu Rohs Compliant: Yes |Amp Te Connectivity 350196-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 350196-1?
Additional datasheets, footprints and schematics for 350196-1 are listed on our Part Details page. You can also find images and similar parts to 350196-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350196-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350196-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350196-1 fall under?
The 350196-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 350196-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350196-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350196-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350196-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, Farnell and Avnet Asia have stock available or on a lead time for 350196-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350196-1 often in real-time on the comparison pages.
What if I can't find stock of 350196-1?
You can fill out our help required form which you can use to request a quote for 350196-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.