Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.53
|
7,631
in stock
|
Buy Now | |
Newark Electronics
from US$6.35
|
7,631
in stock
|
Buy Now | |
Rapid Electronics
from US$5.63
|
7,631
in stock
|
Buy Now | |
Chip One Stop
from US$5.26
|
7,631
in stock
|
Buy Now | |
Farnell
from US$10.15
|
6,110
in stock
|
Buy Now | |
Avnet America
from US$4.74
|
-
|
Buy Now | |
RS Americas
from US$5.69
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Number of Mounting Legs | 3 |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 4.75A |
Height Above PC Board | .215in, 5.46mm |
Housing Material | Nylon GF |
Housing Color | White |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Funnel Entry | With |
Connector & Contact Terminates To | Printed Circuit Board |
Test Probe Hole Location | Side Entry |
Connector System | Cable-to-Board |
Termination Post & Tail Length | 3.3mm, .13in |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Test Probe Rec130 Spcl Wht Gpbr |Amp Te Connectivity 350180-9 | Newark Electronics |
TE Connectivity TEST PROBE REC130 SPCL WHT GPBR Test Probes TEST PROBE ASSEMBLY | Distrelec |
TEST JACKS CONNECTORS TEST | Farnell |
Conn Test Probe RCP 3 POS Solder RA Thru-Hole 1 Port | Avnet America |
TEST PROBE REC130 SPCL WHT GPBR | TE Connectivity 350180-9 | RS Americas |
Where can I find additional details, specifications and documents for a 350180-9?
Additional datasheets, footprints and schematics for 350180-9 are listed on our Part Details page. You can also find images and similar parts to 350180-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350180-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350180-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350180-9 fall under?
The 350180-9 is listed under Connectors > PCB Connectors > PCB Connector Accessories > Test Probe Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 350180-9 when available in the Test Probe Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350180-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 350180-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350180-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 350180-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350180-9 often in real-time on the comparison pages.
What if I can't find stock of 350180-9?
You can fill out our help required form which you can use to request a quote for 350180-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.