350180-3 PCB Connectors by TE Connectivity

TEST PROBE REC130 SPCL RRN GPBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.71

Distributor Stock
Logo for Newark
Newark
from US$5.12
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.71
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.74
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.24
-
Buy Now

Specifications

Number of Positions 1
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) 4.75A
Contact Base Material Brass
Height Above PC Board 5.46mm, .215in
Connector Mounting Type Board Mount
Circuit Application Power & Signal
Funnel Entry With
Test Probe Hole Location Side Entry
Connector & Contact Terminates To Printed Circuit Board
Connector System Cable-to-Board
Operating Temperature Range -55 – 85°C, -67 – 185°F

Alternative Descriptions

Tst P Rec 130L Spcl Orn Gpbr Rohs Compliant: Yes |Amp Te Connectivity 350180-3 | Newark Electronics
Orange Nylon 3 Leg PCB Mount Test Probe Receptacle | Future Electronics
Conn Test Probe RCP 3 POS Solder RA Thru-Hole 1 Port | Avnet America
TEST PROBE REC130 SPCL RRN GPBR | TE Connectivity 350180-3 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 350180-3?

Additional datasheets, footprints and schematics for 350180-3 are listed on our Part Details page. You can also find images and similar parts to 350180-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 350180-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350180-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 350180-3 fall under?

The 350180-3 is listed under Connectors > PCB Connectors > PCB Connector Accessories > Test Probe Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 350180-3 when available in the Test Probe Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 350180-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 350180-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 350180-3 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 350180-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 350180-3 often in real-time on the comparison pages.

What if I can't find stock of 350180-3?

You can fill out our help required form which you can use to request a quote for 350180-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay