Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-42933-1314,
406582544 |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.74
|
No stock
|
Buy Now | |
Avnet America
from US$4.06
|
7,513
in stock
|
Buy Now | |
Heilind Electronics
from US$5.06
|
876
in stock
|
Buy Now | |
Avnet Asia
from US$1.17
|
600
in stock
|
Buy Now | |
RS Americas
from US$4.66
|
294
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.06
|
292
in stock
|
Buy Now | |
element14
from US$4.69
|
80
in stock
|
Buy Now | |
Farnell
from US$4.55
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$5.09
|
26
in stock
|
Buy Now | |
Future Electronics
from US$4.07
|
-
|
Buy Now | |
TTI Europe
from US$4.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
Contact Current Rating (Max) | 4.75A |
Height Above PC Board | 5.46mm, .215in |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Funnel Entry | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Test Probe Hole Location | Side Entry |
Connector System | Cable-to-Board |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Conn Test Probe RCP 3 POS Solder RA Thru-Hole 1 Port | Avnet America |
TEST PROBE, TST P REC 130L SPCL BLK GPBR | TE Connectivity 350180 | RS Americas |
CONN, BANANA, JACK, SOLDER, BLK | element14 |
Test Probe Assembly, Pcb | Newark Electronics |
Recept test probe pcb Type C | RS |
Female Receptacle 3 Contact Push Pull Through Hole Test Probe Connector | Future Electronics |
TEST PROBE ASSEMBLY, REC, PA66 | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Printed Circuit Board |
---|---|
Current Rating | - |
Mounting Hole Dia | 1.372mm |
Operating Voltage | - |
Insulator Colour | Black |
Product Range | - |
Body Material | Brass |
Colour | Black |
Connector Colour | Black |
Where can I find additional details, specifications and documents for a 350180?
Additional datasheets, footprints and schematics for 350180 are listed on our Part Details page. You can also find images and similar parts to 350180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350180 fall under?
The 350180 is listed under Connectors > PCB Connectors > PCB Connector Accessories > Test Probe Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 350180 when available in the Test Probe Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350180 you can contact the distributor directly for product support, shipping queries etc.
Is the 350180 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350180 have stock available?
Authorised distributors including Avnet America, Heilind Electronics, Avnet Asia, RS Americas and Heilind Electronics Asia have stock available or on a lead time for 350180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350180 often in real-time on the comparison pages.
What if I can't find stock of 350180?
You can fill out our help required form which you can use to request a quote for 350180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.