Status: | Unknown |
---|---|
Series: | 3500 Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Product Range | 3500 Series |
Relay Mounting | Through Hole |
Coil Resistance | 350ohm |
Switching Current Max | 500mA |
Switching Voltage Max | 200V |
REED RELAY, SPST-NO, 5VDC, 0.5A, THT | element14 |
Reed Relay, Spst-No, 5Vdc, 0.5A, Tht | Newark Electronics |
Reed Relay, PC Board, Mounting5 VDC, 1A SPST-NOES Shield: Yes, RF Shield: N/A | Relay Specialties |
Where can I find additional details, specifications and documents for a 3501-05-511?
Additional datasheets, footprints and schematics for 3501-05-511 are listed on our Part Details page. You can also find images and similar parts to 3501-05-511 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3501-05-511 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3501-05-511 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3501-05-511 fall under?
The 3501-05-511 is listed under Coto Technology Parts.
Can I view similar or alternative parts?
You can view similar parts to 3501-05-511 when available in the Coto Technology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3501-05-511 you can contact the distributor directly for product support, shipping queries etc.
Is the 3501-05-511 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3501-05-511 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and Relay Specialties have stock available or on a lead time for 3501-05-511.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3501-05-511 often in real-time on the comparison pages.
What if I can't find stock of 3501-05-511?
You can fill out our help required form which you can use to request a quote for 3501-05-511 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.