Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Inspection Slot | No |
---|---|
Weight per Piece | 1.67g |
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Contact Base Material | Steel |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 5.08mm, .2in |
Barrel Inside Diameter | 3.68mm, 1.52mm, .06in, .145in |
Tongue Thickness | .76mm, .03in |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Overall Length | .94in, 23.88mm |
Wire Insulation Diameter (Min) | .085in |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Wire Insulation Diameter | 2.16 – 3.56mm, .085 – .14in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 3000 |
Packaging Method | Tape & Reel |
Shape Description | Anti-Rotational/Grounding |
Sealable | No |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Insulated | No |
Stud Size | #10 |
Barrel Type | Open Barrel |
Terminal Features | Sheared |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
RING TERMINAL 18-14 0.245 X 1.110 TPSTL Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: #10 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 350080-1 | Internal Number: 350080-1 | TE Connectivity | TE Store |
Ring 18-14 10 .025Tpstl Rohs Compliant: Yes |Amp Te Connectivity 350080-1 | Newark Electronics |
18-14 AWG Straight Open Barrel Insulation Support Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-18AWG 23.88mm 11.94mm Tin Strip | Avnet America |
RING 18-14 10 .025TPSTL | Power and Signal Group |
Where can I find additional details, specifications and documents for a 350080-1?
Additional datasheets, footprints and schematics for 350080-1 are listed on our Part Details page. You can also find images and similar parts to 350080-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350080-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350080-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350080-1 fall under?
The 350080-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 350080-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350080-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350080-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350080-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 350080-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350080-1 often in real-time on the comparison pages.
What if I can't find stock of 350080-1?
You can fill out our help required form which you can use to request a quote for 350080-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.