Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SPDT ON-ON MIN BAT TOG-SWIT | GC Electronics 35-004 | RS Americas |
Switch, Toggle | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Replacement Heating Element |
---|---|
For Use With | Proheat Heat Guns |
Features | 120 V Replacement Heating Element |
Supply Voltage VAC | 120V |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sc100-Uu Double Eye 1.00-1.24 Closedmesh |Molex 35004 | Newark Electronics |
Cable Grip Double Weave Double Eye Closed Mesh 25.4mm to 31.5mm Cable Diameter | Avnet America |
Where can I find additional details, specifications and documents for a 35-004?
Additional datasheets, footprints and schematics for 35-004 are listed on our Part Details page. You can also find images and similar parts to 35-004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35-004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35-004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35-004 fall under?
The 35-004 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 35-004 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35-004 you can contact the distributor directly for product support, shipping queries etc.
Is the 35-004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35-004 have stock available?
Authorised distributors including Conrad, Newark Electronics, Avnet America, RS Americas and Carlton-Bates have stock available or on a lead time for 35-004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35-004 often in real-time on the comparison pages.
What if I can't find stock of 35-004?
You can fill out our help required form which you can use to request a quote for 35-004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.