35003 Power & Machine Tools by Master Appliance

MOTOR AND FAN ASSEMBLY, 120V & 220V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.59

Distributor Stock
Logo for Newark
Newark
from US$47.25
2
in stock
Buy Now
Logo for Conrad
Conrad
from US$1.59
124
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$48.72
1
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$45.74
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Accessory Type Motor & Fan Assembly
For Use With Master Appliance Proheat Gun
RoHS Compliant Yes

Alternative Descriptions

MOTOR & FAN ASSEMBLY, 120V & 220V | Master Appliance 35003 | RS Americas


35-003 Tools & Production Supplies by GC Electronics

Switch Toggle On (On) SPDT Bat 5A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Switch, Toggle | Carlton-Bates

35003 Accessories - Miscellaneous by Molex

SC075-UU DOUBLE EYE (.75-.99) CLOSEDMESH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Sc075-Uu Double Eye (.75-.99) Closedmesh |Molex 35003 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 35003?

Additional datasheets, footprints and schematics for 35003 are listed on our Part Details page. You can also find images and similar parts to 35003 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 35003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35003 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 35003 fall under?

The 35003 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Heat Guns & Nozzles > Accessories.

Can I view similar or alternative parts?

You can view similar parts to 35003 when available in the Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 35003 you can contact the distributor directly for product support, shipping queries etc.

Is the 35003 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 35003 have stock available?

Authorised distributors including Conrad, Newark Electronics, RS Americas, Avnet America and Carlton-Bates have stock available or on a lead time for 35003.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 35003 often in real-time on the comparison pages.

What if I can't find stock of 35003?

You can fill out our help required form which you can use to request a quote for 35003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay