Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Plating Material | Pre-Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Terminal & Splice Type | Pin |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Mating Pin Diameter | 2.36mm, .093in |
Contact Plating Material | Tin |
Terminal Size | Miniature |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Wire Insulation Support | Without |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Mounting Style | Stud Mount |
Terminates To | Wire & Cable |
Termination Method | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
.093 PIN RECPT 22-18 PTPPHBRZ PCB Terminal Type: Receptacle Mating Pin Diameter: 2.36 mm Mating Pin Diameter: .093 in Wire Size: 22 – 18 AWG Wire Size: .3 – .9 mm² Receptacle 2.36 mm .093" 22 – 18 AWG | PCB Terminal | Part Number: 350015-2 | Internal Number: 350015-2 | TE Connectivity | TE Store |
.093 Pin Recpt 22-18 Ptpphbrz | TE Connectivity 350015-2 | RS Americas |
Contact, Socket, 22-18Awg, Crimp | Newark Electronics |
22-18 AWG Body Shape A, Without Insulation Support PCB Socket | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Terminals .093 PIN RECPT 22-18 Reel of 6000 | Sager |
Where can I find additional details, specifications and documents for a 350015-2?
Additional datasheets, footprints and schematics for 350015-2 are listed on our Part Details page. You can also find images and similar parts to 350015-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350015-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350015-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350015-2 fall under?
The 350015-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 350015-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350015-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 350015-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350015-2 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 350015-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350015-2 often in real-time on the comparison pages.
What if I can't find stock of 350015-2?
You can fill out our help required form which you can use to request a quote for 350015-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.