Plating Material | Pre-Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Terminal Orientation | Straight |
Terminal Size | Standard |
Mating Pin Diameter | .093in, 2.36mm |
Contact Plating Material | Tin |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Receptacle Terminal Stock Thickness | .012in, .3mm |
Wire Insulation Support | Without |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Terminates To | Wire & Cable |
Mounting Style | Stud Mount |
Termination Method | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
093 Pin Rec 22-18 0125Ptpphbz Rohs Compliant: Yes |Amp Te Connectivity 350015-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 350015-1?
Additional datasheets, footprints and schematics for 350015-1 are listed on our Part Details page. You can also find images and similar parts to 350015-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350015-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350015-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350015-1 fall under?
The 350015-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 350015-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350015-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350015-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350015-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 350015-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350015-1 often in real-time on the comparison pages.
What if I can't find stock of 350015-1?
You can fill out our help required form which you can use to request a quote for 350015-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.