Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 11333 |
PCB Contact Termination Area Plating Material | Pre-Tin |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Current Rating (Max) | 6A |
Contact Type | Hermaphroditic |
Contact Mating Area Plating Material | Pre-Tin |
Accepts Wire Insulation Diameter Range | 2.54mm, .1in |
Wire Size | .2 – .8mm², 24 – 18AWG |
Centerline (Pitch) | .1in, 2.54mm |
Wire Insulation Support | With |
PCB Mount Retention | Without |
Contact Retention Type Within Housing | Crimp Snap-In |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
実装方法 | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C |
Bif-Leaf Cont Ptpphbz Lp 24-18 Rohs Compliant: Yes |Amp Te Connectivity 350011-3 | Newark Electronics |
PIN Contact Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 350011-3?
Additional datasheets, footprints and schematics for 350011-3 are listed on our Part Details page. You can also find images and similar parts to 350011-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350011-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350011-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350011-3 fall under?
The 350011-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350011-3 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350011-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 350011-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350011-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 350011-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350011-3 often in real-time on the comparison pages.
What if I can't find stock of 350011-3?
You can fill out our help required form which you can use to request a quote for 350011-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.