Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
端子の下地めっきの材料 | Nickel |
---|---|
Contact Orientation | Straight |
Contact Mating Area Plating Material Thickness | 2.032 – 5.08µm, 80 – 200µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Thickness | 80 – 200µin, 2.032 – 5.08µm |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin-Lead |
Contact Type | Hermaphroditic |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 6A |
Accepts Wire Insulation Diameter Range | .1in, 2.54mm |
Wire Size | .2 – .8mm², 24 – 18AWG |
Centerline (Pitch) | 2.54mm, .1in |
PCB Mount Retention | Without |
Contact Retention Type Within Housing | Crimp Snap-In |
Wire Insulation Support | With |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C |
Bif-Leaf Cont Snpbbr Lp 24-18 Rohs Compliant: No |Amp Te Connectivity 350011-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 350011-1?
Additional datasheets, footprints and schematics for 350011-1 are listed on our Part Details page. You can also find images and similar parts to 350011-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350011-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350011-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350011-1 fall under?
The 350011-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350011-1 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350011-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350011-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350011-1 have stock available?
Authorised distributors including Newark Electronics, TTI Europe, Farnell and Power and Signal Group have stock available or on a lead time for 350011-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350011-1 often in real-time on the comparison pages.
What if I can't find stock of 350011-1?
You can fill out our help required form which you can use to request a quote for 350011-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.