35001 Tools & Production Supplies by Master Appliance

Cordset with Connector, for Non-Bezel Housing 120V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.56

Distributor Stock
Logo for Newark
Newark
from US$39.28
4
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$38.01
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.56
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

35001 Connectors by Molex

SC050-UU DOUBLE EYE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Sc050-Uu Double Eye |Molex 35001 | Newark Electronics
Cable Grip Double Weave Double Eye Closed Mesh 12.7mm to 15.49mm Cable Diameter | Avnet America

35-001 Tools & Production Supplies by Ideal Industries

TIN SNIP, STRAIGHT CUT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

35-001 Switches & Relays by GC Electronics

Switch Toggle On On SPDT 3A BAT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

SPDT ON-ON SUBMIN TOG-3A/1. | GC Electronics 35-001 | RS Americas
Switch, Toggle | Carlton-Bates

35001 Tools & Production Supplies by Wiha Tools

Open End Wrench Metric 4.0 x 5.0 / Bag

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant Yes

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 35001?

Additional datasheets, footprints and schematics for 35001 are listed on our Part Details page. You can also find images and similar parts to 35001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 35001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 35001 fall under?

The 35001 is listed under Tools & Production Supplies > More Tools & Production Supplies.

Can I view similar or alternative parts?

You can view similar parts to 35001 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 35001 you can contact the distributor directly for product support, shipping queries etc.

Is the 35001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 35001 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Carlton-Bates and Relay Specialties have stock available or on a lead time for 35001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 35001 often in real-time on the comparison pages.

What if I can't find stock of 35001?

You can fill out our help required form which you can use to request a quote for 35001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay