Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.77
Length | 600mm |
---|---|
Width | 25mm |
Graduations | 0.5mm |
Tool Body Material | Steel |
Product Range | - |
Length Imperial | 24" |
Material | Steel |
Total Length - Metric | 600mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | - |
---|---|
External Height | 5.5" |
External Width | 10.5" |
External Depth | 0.5" |
Product Range | - |
Colour | Blue |
Features | Durable Water-Resistant Material |
ZIPPER BAG 10.5IN | Ideal Industries 35-402 | RS Americas |
TOOL POUCH, ZIPPER | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Hex L-Key Long Arm Nickel 2.0 X 102Mm 10-Pack Rohs Compliant: Yes |Wiha 35402 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch, Miniature Pushbutton | Carlton-Bates |
Where can I find additional details, specifications and documents for a 35-402?
Additional datasheets, footprints and schematics for 35-402 are listed on our Part Details page. You can also find images and similar parts to 35-402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35-402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35-402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35-402 fall under?
The 35-402 is listed under Tools & Maintenance > Hand Tools > Measuring & Levelling.
Can I view similar or alternative parts?
You can view similar parts to 35-402 when available in the Measuring & Levelling range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35-402 you can contact the distributor directly for product support, shipping queries etc.
Is the 35-402 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35-402 have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 35-402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35-402 often in real-time on the comparison pages.
What if I can't find stock of 35-402?
You can fill out our help required form which you can use to request a quote for 35-402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.