Status: | Unknown |
---|---|
Series: | PCB-TAINER Series |
RoHS: | Unknown |
Accessory Type | Card Guide |
---|---|
For Use With | Sheet Metals & PCB s |
Guide Width | 0.33" |
Guide Length | 6" |
Product Range | PCB-TAINER Series |
Status: | Unknown |
---|---|
Series: | PCB-TAINER Series |
RoHS: | Unknown |
Accessory Type | Card Guide |
---|---|
For Use With | Sheet Metals & PCB s |
Guide Width | 0.33" |
Guide Length | 6" |
Product Range | PCB-TAINER Series |
RoHS Compliant | No |
Card Guide, Pcb Trainer, Beryllium Copper | Newark Electronics |
CARD GUIDE, PCB-TAINER, BERYLLIUM COPPER | element14 |
Where can I find additional details, specifications and documents for a 35-1B-2-12-3?
Additional datasheets, footprints and schematics for 35-1B-2-12-3 are listed on our Part Details page. You can also find images and similar parts to 35-1B-2-12-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35-1B-2-12-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35-1B-2-12-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35-1B-2-12-3 fall under?
The 35-1B-2-12-3 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 35-1B-2-12-3 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35-1B-2-12-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 35-1B-2-12-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35-1B-2-12-3 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 35-1B-2-12-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35-1B-2-12-3 often in real-time on the comparison pages.
What if I can't find stock of 35-1B-2-12-3?
You can fill out our help required form which you can use to request a quote for 35-1B-2-12-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.