Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$39.62
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$36.81
|
3
in stock
|
Buy Now | |
RS Americas
from US$33.13
|
3
in stock
|
Buy Now | |
element14
from US$44.60
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$8.61
|
-
|
Buy Now | |
TTI Europe
from US$0.38
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Overall Length | - |
---|---|
Cutting Capacity Max | - |
For Use With | 2/0 & Smaller Aluminium & Copper Cables |
Blade Edge | - |
Product Range | - |
Body Material | High Carbon Steel |
Handle Colour | Yellow |
Cutter, Cable, 2/0Awg | Newark Electronics |
Cutter, Cable, Cutter, Vinyl Coated | Ideal Industries 35-052 | RS Americas |
CUTTER, CABLE, 2/0AWG | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Ejector Latch |
---|---|
For Use With | 3M Shrouded Latch / Ejector PCB Headers |
Features | Short Snap-In Latch |
RoHS Compliant | Yes |
EJECTOR LATCH | TTI Europe |
Where can I find additional details, specifications and documents for a 35-052?
Additional datasheets, footprints and schematics for 35-052 are listed on our Part Details page. You can also find images and similar parts to 35-052 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35-052 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35-052 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35-052 fall under?
The 35-052 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 35-052 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35-052 you can contact the distributor directly for product support, shipping queries etc.
Is the 35-052 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35-052 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Rapid Electronics have stock available or on a lead time for 35-052.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35-052 often in real-time on the comparison pages.
What if I can't find stock of 35-052?
You can fill out our help required form which you can use to request a quote for 35-052 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.