Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0299
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
900
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0341
|
9,907
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
3,494
in stock
|
Buy Now | |
Future Electronics
from US$0.0360
|
2,911
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0341
|
2,311
in stock
|
Buy Now | |
Toby Electronics
from US$0.0299
|
1,318
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0463
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$15.00
|
25
in stock
|
Buy Now | |
Farnell
from US$14.57
|
2
in stock
|
Buy Now | |
Rutronik
from US$0.0488
|
-
|
Buy Now | |
Newark Electronics
from US$0.0470
|
-
|
Buy Now | |
element14
from US$0.0389
|
-
|
Buy Now | |
Carlton-Bates
from US$0.06
|
-
|
Buy Now | |
Sager
from US$0.0313
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mounting Hole Dia | 2.36mm |
---|---|
Tab Size - Metric | - |
Tab Size - Imperial | - |
Terminal Material | Brass |
Terminal Plating | Tin |
Body Material | Brass |
Connector Type | Wide Roll Eyelet |
Length | 0.156" |
Eyelet, Wide Roll, Brass, Tin Plate, Barrel O.D. .089, Length Under Flange .156 | Keystone Electronics 35 | RS Americas |
Brass with Tin Plating .156 inch long Wide Roll Eyelets | Future Electronics |
EYELET DIA 2,2 L 4,0 | RS |
Rivet | Transfer Multisort Elektronik |
WIDE ROLL EYELET .156 | Rutronik |
Terminal, Wide Roll Eyelet, 0.07In, Thd | Newark Electronics |
TERMINAL, WIDE ROLL EYELET, 0.07IN, THD | element14 |
Customer Item | Carlton-Bates |
Circuit Board Hardware - PCB EYELET 3/32x.156 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 35?
Additional datasheets, footprints and schematics for 35 are listed on our Part Details page. You can also find images and similar parts to 35 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35 fall under?
The 35 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 35 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35 you can contact the distributor directly for product support, shipping queries etc.
Is the 35 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Future Electronics, Heilind Electronics Asia and Toby Electronics have stock available or on a lead time for 35.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35 often in real-time on the comparison pages.
What if I can't find stock of 35?
You can fill out our help required form which you can use to request a quote for 35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.