Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$230.34
DMM Functions | Current Voltage Capacitance Frequency Resistance Temperature |
---|---|
Current Measure AC Max | 10A |
Current Measure DC Max | 10A |
Voltage Measure AC Max | 750V |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 40Mohm |
DMM Response Type | True RMS |
Display Count | 3999 |
No. of Digits | 3.75 |
Range Selection | Auto |
Manufacturer Warranty | 3 Years |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | IEC |
Battery Lifetime | 300h |
Capacitance Max | 4000µF |
Capacitance Measuring Range | 4µF to 4mF |
Current Max | 10A |
Current Measuring Range AC | 400µA to 10A |
Current Measuring Range DC | 400µA to 10A |
Current Range AC | 400µA to 10A |
Current Range DC | 400µA to 10A |
DMM Type | Hand Held |
Duty Cycle (%) | 90% |
External Depth | 60mm |
External Length / Height | 195mm |
External Width | 92mm |
Ranging | Auto |
Resistance | 40Mohm |
Temperature Measuring Range | -20°C to +1000°C |
Voltage Measuring Range AC | 400mV to 750V |
Voltage Measuring Range DC | 400mV to 1kV |
Voltage Rating V DC | 1000V |
Weight | 400g |
Beha-Amprobe Digital Multimeter, 750V, 1MHz, 40MOhm | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance, Temperature |
---|---|
No. of Digits | 3.75 |
DMM Response Type | True RMS |
Display Count | 3999 |
RoHS Compliant | Yes |
Digital multimeter, 34xR-A TRMS | RS |
Multimeter, Digital | RS Americas |
Where can I find additional details, specifications and documents for a 34XR-A?
Additional datasheets, footprints and schematics for 34XR-A are listed on our Part Details page. You can also find images and similar parts to 34XR-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34XR-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34XR-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34XR-A fall under?
The 34XR-A is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to 34XR-A when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34XR-A you can contact the distributor directly for product support, shipping queries etc.
Is the 34XR-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34XR-A have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for 34XR-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34XR-A often in real-time on the comparison pages.
What if I can't find stock of 34XR-A?
You can fill out our help required form which you can use to request a quote for 34XR-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.