Status: | Active |
---|---|
Series: | 34VL02 |
RoHS: | Compliant |
Prices starting from US$0.42
Permanent and Resettable Software Write-Protect for Lower Half of the Array (00h-7Fh) |
Single Supply with Operation Down to 1.5V |
Low-Power CMOS Technology: -- Read current 1 mA, typical -- Standby current, 100 nA, typical |
2-Wire Serial Interface Bus, I2Câ„¢ Compatible |
Cascadable up to Eight Devices |
Schmitt Trigger Inputs for Noise Suppression |
Output Slope Control to Eliminate Ground Bounce |
100 kHz and 400 kHz Compatibility |
Page Write Time 3 ms, typical |
Self-Timed Erase/Write Cycle |
16-Byte Page Write Buffer |
ESD Protection > 4,000V |
Hardware Write Protection for Entire Array |
More than 1 Million Erase/Write Cycles |
Data Retention > 200 Years |
8-Lead PDIP, SOIC, TSSOP, MSOP and TDFN packages |
6-Lead SOT-23 Package |
Pb-free and RoHS Compliant |
Temperature Range: -- -20°C to +85°C |
Density (Organization) | 2K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.5 |
Oper Voltage Max (V) | 3.6 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 16 |
Write Protected | True |
Write Protect Scheme | Software Configurable |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | TDFN |
Temp Range | 0C to +70C |
Packing Media | Tape and reel (3300) |
Application Notes |
---|
AN1019 - EEPROM Endurance Tutorial |
AN1028 - Recommended Usage of Microchip I2C? Serial EEPROM Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
User Guides |
---|
SEEVAL 32 version 2.1 |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
2K SEEPROM, SPD Device for DDR2/3 applications | Microchip Technology |
Eeprom, 2Kbit, -20 To 85Deg C | Newark Electronics |
EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V 8-Pin TDFN EP T/R | Avnet America |
2K, 256 X 8, 1.5V SERIAL EE | Microchip Technology Inc. 34VL02T/MNY | RS Americas |
EEPROM, 2KBIT, -20 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 34VL02T/MNY?
Additional datasheets, footprints and schematics for 34VL02T/MNY are listed on our Part Details page. You can also find images and similar parts to 34VL02T/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34VL02T/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34VL02T/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34VL02T/MNY fall under?
The 34VL02T/MNY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 34VL02T/MNY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34VL02T/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the 34VL02T/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 34VL02T/MNY have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 34VL02T/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34VL02T/MNY often in real-time on the comparison pages.
What if I can't find stock of 34VL02T/MNY?
You can fill out our help required form which you can use to request a quote for 34VL02T/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.