34LC02-I/MS by Microchip Technology

2Kb I2C compatible Serial Present Detect (SPD) Serial EEPROM for DDR3 DIMM modules


The Microchip Technology Inc. 34VL02/34AA02/ 34LC02 (34XX02*) is a 2 Kbit Electrically Erasable PROM capable of operation across a broad voltage range (1.5V to 5.5V). This device has two software write-protect features for the lower half of the array, as well as an external pin that can be used to write-protect the entire array. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Low voltage design permits operation down to 1.5V, with standby and active currents of only 100 nA and 1 mA, respectively. The 34XX02 also has a page write capability for up to 16 bytes of data. The 34XX02 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, MSOP and DFN packages.

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for Farnell
Farnell
from US$0.33
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.35
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.35
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.27
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.52
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Permanent and Resettable Software Write-Protect for lower half of the array (00h-7Fh)
Low-power CMOS technology: - Read current 1 mA, typical - Standby current, 100 nA, typical
2-wire serial interface bus, I2Câ„¢ compatible
Cascadable up to eight devices
Schmitt Trigger inputs for noise suppression
Output slope control to eliminate ground bounce
100 kHz and 400 kHz compatibility
1 MHz clock for LC versions
Page write time 3 ms, typical
Self-timed erase/write cycle
16-byte page write buffer
ESD protection > 4,000V
Software write protection for lower 128 bytes
Hardware write protection for entire array
More than 1 million erase/write cycles
Data retention > 200 years
8-lead PDIP, SOIC, TSSOP, MSOP and DFN packages
Pb-free and RoHS compliant
Available for extended temperature ranges: - Industrial (I): -40°C to +85°C - Automotive (E): -40°C to +125°C

Specifications

Density (Organization) 2K bits (x8)
Operating Voltage Min. (V) 2.2
Oper Voltage Max (V) 5.5
Max. Clock Freq. 1 MHz
Page Size (bytes) 16
Write Protected True
Write Protect Scheme Software Configurable
Endurance 1,000,000
Data Retention (Years) 0
Battery Backup False
Pins | Packaging 8 | MSOP
Temp Range -40C to +85C
Packing Media Tube (100)

Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0256
Shipping Weight (kg) 0.07
Lead Count 8
Package Type MSOP
Package Width or Size 3x3mm
Soldering Composition Matte Tin

Alternative Descriptions

Eeprom, 2Kbit, -40 To 85Deg C | Newark Electronics
EEPROM Serial-I2C 2K-bit 256 x 8 2.5V/3.3V/5V 8-Pin MSOP | Avnet America
2K SEEPROM, SPD Device for DDR2/3 applications | Microchip Technology
2K, 256 X 8, 2.5V SERIAL EE, IND | Microchip Technology Inc. 34LC02-I/MS | RS Americas
EEPROM, 2KBIT, -40 TO 85DEG C | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 34LC02-I/MS?

Additional datasheets, footprints and schematics for 34LC02-I/MS are listed on our Part Details page. You can also find images and similar parts to 34LC02-I/MS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 34LC02-I/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34LC02-I/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 34LC02-I/MS you can contact the distributor directly for product support, shipping queries etc.

Is the 34LC02-I/MS RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for 34LC02-I/MS have stock available?

Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for 34LC02-I/MS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 34LC02-I/MS often in real-time on the comparison pages.

What if I can't find stock of 34LC02-I/MS?

You can fill out our help required form which you can use to request a quote for 34LC02-I/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay