Status: | Active |
---|---|
Series: | 34AA04 |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
-
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Microchip Technology
from US$0.34
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
4 Kbit I2C EEPROM |
Internally organized as two 256 x 8-bit banks |
Byte or page writes (up to 16 bytes) |
Byte or sequential reads within a single bank |
JEDEC® JC42.4 (EE1004-v) Serial Presence Detect (SPD) compliant for DRAM (DDR4) modules |
Industry standard 1 MHz, 400 kHz, and 100 kHz |
SMBus-compatible bus time out |
Cascadable up to eight devices |
Reversible software write protection for four individual 128-byte blocks |
Voltage range: 1.7V to 3.6V |
Write current: 1.5 mA at 3.6V |
Read current: 200 µA at 3.6V, 400 kHz |
Standby current: 1 µA at 3.6V |
More than one million erase/write cycles |
Data retention: > 200 years |
8-lead PDIP, SOIC, TSSOP, TDFN, and UDFN Packages |
Industrial (I): -40°C to +85°C |
Automotive (E): -40°C to +125°C |
Density (Organization) | 4K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 3.6 |
Max. Clock Freq. | 1 MHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Software Configurable |
Endurance | 1000000 |
Data Retention (Years) | 200 |
Battery Backup | False |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
34AA04 4K I2C Serial EEPROM with Software Write-Protect |
34AA04 4K I2C Serial EEPROM with Software Write-Protect Data Sheet |
Board Design Files |
---|
IBIS Model - 34AA04 Device |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
Eeprom, 4Kbit, -40 To 85Deg C | Newark Electronics |
4K SEEPROM, SPD EEPROM Industrial TDFN-8 T/R | Future Electronics |
EEPROM Serial-I2C4K-bit512 x 81.8V/2.5V/3.3V8-PinTDFN EPT/R | Avnet America |
4K SEEPROM, SPD EEPROM for DDR4 applications | Microchip Technology |
4K SEEPROM, SPD EEPROM for DDR4 applications | Microchip Technology Inc. 34AA04T-I/MNY | RS Americas |
EEPROM, 4KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 34AA04T-I/MNY?
Additional datasheets, footprints and schematics for 34AA04T-I/MNY are listed on our Part Details page. You can also find images and similar parts to 34AA04T-I/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34AA04T-I/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34AA04T-I/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34AA04T-I/MNY fall under?
The 34AA04T-I/MNY is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 34AA04T-I/MNY when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34AA04T-I/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the 34AA04T-I/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 34AA04T-I/MNY have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for 34AA04T-I/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34AA04T-I/MNY often in real-time on the comparison pages.
What if I can't find stock of 34AA04T-I/MNY?
You can fill out our help required form which you can use to request a quote for 34AA04T-I/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.