Status: | Active |
---|---|
Series: | 34AA04 |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.27
|
17,390
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
4 Kbit I2C EEPROM |
Internally organized as two 256 x 8-bit banks |
Byte or page writes (up to 16 bytes) |
Byte or sequential reads within a single bank |
JEDEC® JC42.4 (EE1004-v) Serial Presence Detect (SPD) compliant for DRAM (DDR4) modules |
Industry standard 1 MHz, 400 kHz, and 100 kHz |
SMBus-compatible bus time out |
Cascadable up to eight devices |
Reversible software write protection for four individual 128-byte blocks |
Voltage range: 1.7V to 3.6V |
Write current: 1.5 mA at 3.6V |
Read current: 200 µA at 3.6V, 400 kHz |
Standby current: 1 µA at 3.6V |
More than one million erase/write cycles |
Data retention: > 200 years |
8-lead PDIP, SOIC, TSSOP, TDFN, and UDFN Packages |
Industrial (I): -40°C to +85°C |
Automotive (E): -40°C to +125°C |
Density (Organization) | 4K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 3.6 |
Max. Clock Freq. | 1 MHz |
Page Size (bytes) | 16 |
Write Protected | False |
Write Protect Scheme | Software Configurable |
Endurance | 1000000 |
Data Retention (Years) | 200 |
Battery Backup | False |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
34AA04 4K I2C Serial EEPROM with Software Write-Protect |
34AA04 4K I2C Serial EEPROM with Software Write-Protect Data Sheet |
Board Design Files |
---|
IBIS Model - 34AA04 Device |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
4K SEEPROM, SPD EEPROM for DDR4 applications | Microchip Technology |
Eeprom, 4Kbit, -40 To 85Deg C | Newark Electronics |
34AA04 Series 4 kb 3.6 V Surface Mount I2C Serial EEPROM - SOIC-8 | Future Electronics |
EEPROM Serial-I2C 4K-bit 512 x 8 1.8V/2.5V/3.3V 8-Pin SOIC N Tube | Avnet America |
4K SEEPROM, SPD EEPROM for DDR4 applications | Microchip Technology Inc. 34AA04-I/SN | RS Americas |
EEPROM, 4KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a 34AA04-I/SN?
Additional datasheets, footprints and schematics for 34AA04-I/SN are listed on our Part Details page. You can also find images and similar parts to 34AA04-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34AA04-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34AA04-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34AA04-I/SN fall under?
The 34AA04-I/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to 34AA04-I/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34AA04-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the 34AA04-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 34AA04-I/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 34AA04-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34AA04-I/SN often in real-time on the comparison pages.
What if I can't find stock of 34AA04-I/SN?
You can fill out our help required form which you can use to request a quote for 34AA04-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.