Status: | Active |
---|---|
Series: | 34AA02 |
RoHS: | Compliant |
Permanent and Resettable Software Write-Protect for lower half of the array (00h-7Fh) |
Low-power CMOS technology: - Read current 1 mA, typical - Standby current, 100 nA, typical |
2-wire serial interface bus, I2Câ„¢ compatible |
Cascadable up to eight devices |
Schmitt Trigger inputs for noise suppression |
Output slope control to eliminate ground bounce |
100 kHz and 400 kHz compatibility |
Page write time 3 ms, typical |
Self-timed erase/write cycle |
16-byte page write buffer |
ESD protection > 4,000V |
Software write protection for lower 128 bytes |
Hardware write protection for entire array |
More than 1 million erase/write cycles |
Data retention > 200 years |
8-lead PDIP, SOIC, TSSOP, MSOP and DFN packages |
Pb-free and RoHS compliant |
Available for extended temperature ranges: - Industrial (I): -40°C to +85°C - Automotive (E): -40°C to +125°C |
Density (Organization) | 2K bits (x8) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 400 kHz |
Page Size (bytes) | 16 |
Write Protected | True |
Write Protect Scheme | Software Configurable |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +125C |
Packing Media | Tube (60) |
Application Notes |
---|
AN1019 - EEPROM Endurance Tutorial |
AN1028 - Recommended Usage of Microchip I2C? Serial EEPROM Devices |
AN1418 - Adding Flexibility by Using Multiple Footprints for I2C Serial EEPROMs |
Board Design Files |
---|
IBIS Model - 34xx02 Devices |
Verilog Model - 34xx02 Devices |
Brochures |
---|
Serial EEPROM - Automotive Brochure |
Corporate Product Selector Guide |
Electronic Solutions for Medical and Fitness |
MPLAB® X IDE Product Overview |
User Guides |
---|
SEEVAL 32 version 2.1 |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Eeprom, 2Kbit, -40 To 125Deg C | Newark Electronics |
EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin PDIP | Avnet America |
2K SEEPROM, SPD DEVICE FOR DDR2/3 APPLICATIONS | Microchip Technology |
2K, 256 X 8, 1.8V SERIAL EE, EXT | Microchip Technology Inc. 34AA02-E/P | RS Americas |
EEPROM, 2KBIT, -40 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a 34AA02-E/P?
Additional datasheets, footprints and schematics for 34AA02-E/P are listed on our Part Details page. You can also find images and similar parts to 34AA02-E/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34AA02-E/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34AA02-E/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34AA02-E/P you can contact the distributor directly for product support, shipping queries etc.
Is the 34AA02-E/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for 34AA02-E/P have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for 34AA02-E/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34AA02-E/P often in real-time on the comparison pages.
What if I can't find stock of 34AA02-E/P?
You can fill out our help required form which you can use to request a quote for 34AA02-E/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.