Status: | Unknown |
---|---|
Series: | 34 THE |
RoHS: | Unknown |
All electrical angles available up to: 3600° |
Accurate linearity down to: ± 0.5 % |
Very long life: 50M cycles for servo, 10M cycles for bushing |
Datasheet |
---|
34 THE |
General Information |
---|
Quick Reference Listing |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Contact Us |
Device Termination Plating Finish | SnAgCu > 1.5% Silver |
Halogen-Free | No |
GREEN | No |
Hall Effect Position Sensor, Bushing, Turrets | Newark Electronics |
Industrial Motion & Position Sensors 22.2mm 10TURN 0.5% Bushing Analog CW | Future Electronics |
Hall Effect Sensor 5V 3-Pin | Avnet America |
Sensor | RS Americas |
SENSOR, HALL EFFECT, 10 TURNS, BUSH. | Farnell |
Where can I find additional details, specifications and documents for a 34THEB1BTA2S22?
Additional datasheets, footprints and schematics for 34THEB1BTA2S22 are listed on our Part Details page. You can also find images and similar parts to 34THEB1BTA2S22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34THEB1BTA2S22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34THEB1BTA2S22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34THEB1BTA2S22 fall under?
The 34THEB1BTA2S22 is listed under Sensors & Transducers > Sensors > Motion Sensors & Position Sensors > Hall Effect Position Sensors.
Can I view similar or alternative parts?
You can view similar parts to 34THEB1BTA2S22 when available in the Hall Effect Position Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34THEB1BTA2S22 you can contact the distributor directly for product support, shipping queries etc.
Is the 34THEB1BTA2S22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34THEB1BTA2S22 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 34THEB1BTA2S22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34THEB1BTA2S22 often in real-time on the comparison pages.
What if I can't find stock of 34THEB1BTA2S22?
You can fill out our help required form which you can use to request a quote for 34THEB1BTA2S22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.