Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 68Contacts |
---|---|
Gender | Receptacle |
Connector Type | VHDCI |
Contact Termination Type | Through Hole |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
Contact Termination | Through Hole Right Angle |
Current Rating | 0.3A |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Pitch Spacing | 0.8mm |
Where can I find additional details, specifications and documents for a 34L068S-326H-BB-HT?
Additional datasheets, footprints and schematics for 34L068S-326H-BB-HT are listed on our Part Details page. You can also find images and similar parts to 34L068S-326H-BB-HT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34L068S-326H-BB-HT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34L068S-326H-BB-HT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34L068S-326H-BB-HT fall under?
The 34L068S-326H-BB-HT is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 34L068S-326H-BB-HT when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34L068S-326H-BB-HT you can contact the distributor directly for product support, shipping queries etc.
Is the 34L068S-326H-BB-HT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34L068S-326H-BB-HT have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 34L068S-326H-BB-HT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34L068S-326H-BB-HT often in real-time on the comparison pages.
What if I can't find stock of 34L068S-326H-BB-HT?
You can fill out our help required form which you can use to request a quote for 34L068S-326H-BB-HT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.