Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 136Contacts |
---|---|
Gender | Socket |
Connector Type | VHDCI |
Contact Termination Type | - |
Product Range | - |
Connector Mounting | - |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
Current Rating | 0.3A |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Where can I find additional details, specifications and documents for a 34E068S-328W-BB?
Additional datasheets, footprints and schematics for 34E068S-328W-BB are listed on our Part Details page. You can also find images and similar parts to 34E068S-328W-BB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34E068S-328W-BB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34E068S-328W-BB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34E068S-328W-BB fall under?
The 34E068S-328W-BB is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 34E068S-328W-BB when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34E068S-328W-BB you can contact the distributor directly for product support, shipping queries etc.
Is the 34E068S-328W-BB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34E068S-328W-BB have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 34E068S-328W-BB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34E068S-328W-BB often in real-time on the comparison pages.
What if I can't find stock of 34E068S-328W-BB?
You can fill out our help required form which you can use to request a quote for 34E068S-328W-BB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.