Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4,167.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$4,310.47
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$4,167.00
|
35
in stock
|
Buy Now | |
TestEquity
from US$4,438.79
|
10
in stock
|
Buy Now | |
element14
from US$4,173.99
|
6
in stock
|
Buy Now | |
Distrelec
from US$4,172.62
|
5
in stock
|
Buy Now | |
Farnell
from US$4,310.47
|
4
in stock
|
Buy Now | |
RS Americas
from US$4,167.00
|
3
in stock
|
Buy Now |
No. of Channels | 80Channels |
---|---|
Input Voltage Max | 300V |
Input Current Max | 1A |
Bandwidth | 45MHz |
External Height | 133mm |
External Width | 426mm |
External Depth | 341mm |
RoHS Compliant | Yes |
Data Logger, 1000Ch/Sec, 6-1/2Digit | Newark Electronics |
Multifunction Switch/Measure Unit | RS |
MULTIFUNCTION SWITCH/MEASURE UNIT, 45MHZ | element14 |
Keysight Data Acquisition System Mainframe, 8 Channels, GPIB / LAN / USB, 500000 Measurements | Distrelec |
Datalogging & Acquisition DASS Mainframe Ethernet USB GPIB Series | Keysight Technologies 34980A | RS Americas |
Where can I find additional details, specifications and documents for a 34980A?
Additional datasheets, footprints and schematics for 34980A are listed on our Part Details page. You can also find images and similar parts to 34980A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34980A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34980A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34980A fall under?
The 34980A is listed under Test & Measurement > Data Acquisition & Data Logging > Data Acquisition.
Can I view similar or alternative parts?
You can view similar parts to 34980A when available in the Data Acquisition range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34980A you can contact the distributor directly for product support, shipping queries etc.
Is the 34980A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34980A have stock available?
Authorised distributors including Newark Electronics, TestEquity, RS, element14 and Distrelec have stock available or on a lead time for 34980A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34980A often in real-time on the comparison pages.
What if I can't find stock of 34980A?
You can fill out our help required form which you can use to request a quote for 34980A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.